EN
  • EN
  • DE

TAS5412TPHDRQ1

Part No TAS5412TPHDRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description TWO-CHANNEL AUTOMOTIVE DIGITAL AMPLIFIER | IC DIGITAL AMP 2CH AUTO 64-TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels at Load 79W x 2 at 4Ohm, 50W x 2 at 2Ohm
Supply Voltage (V) 6V ~ 26.5V
Features Depop, Differential Inputs, Mute, Short-Circuit Protection, Standby
Mounting Style SMD
Temperature Range - Operating -40°C ~ 105°C
Supplier Device Package 64-HTQFP (14x14)
Manufacturer Package 64-TQFP Exposed Pad
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1264085-TAS5412TPHDRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAS5412TPHDRQ1 CAD Model

Description

Product Overview: TAS5412TPHDRQ1 - Texas Instruments

The TAS5412TPHDRQ1 is a high-performance, automotive-grade audio amplifier designed and manufactured by Texas Instruments. This state-of-the-art component is part of TI's PurePath™ HD technology line, which delivers exceptional sound quality with minimal power loss and heat dissipation.

Key Features:

  • Output Power: The device can deliver an impressive 22W into 4Ω at 10% THD+N from a 14.4V supply, making it suitable for a wide range of in-car audio applications.
  • Signal-to-Noise Ratio (SNR): With an SNR of 100 dB, the TAS5412TPHDRQ1 ensures a crystal-clear audio experience, free from unwanted noise and distortion.
  • Load Impedance: It is optimized for 4Ω load but is also capable of driving 2Ω loads, offering flexibility in speaker selection and system design.
  • Efficiency: The device features a high efficiency of over 90%, which reduces power consumption and extends the life of the battery in automotive applications.
  • Thermal Performance: Advanced thermal management allows the TAS5412TPHDRQ1 to maintain performance without overheating, even in demanding environments.

Applications:

The TAS5412TPHDRQ1 is specifically designed for automotive audio systems, including head units and external amplifier modules. Its robust design and high-quality output make it an ideal choice for premium car audio systems.

Quality and Reliability:

As an automotive-grade product, the TAS5412TPHDRQ1 meets the stringent quality standards required for use in vehicles. It is designed to withstand the harsh conditions of the automotive environment, ensuring reliability and longevity.

Package and Mounting:

The component comes in a 64-pin HTQFP (Thin Quad Flat Package) with PowerPAD™ for enhanced thermal dissipation. This package is designed for surface mount technology (SMT), allowing for efficient assembly and integration into electronic systems.

Regulatory Compliance:

This product complies with the necessary automotive industry regulations, including AEC-Q100 qualification for integrated circuits.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.7358 $59.2074
7+ $16.1935 $113.3545
10+ $15.6875 $156.8750
14+ $15.1814 $212.5396
18+ $14.6754 $264.1572
23+ $13.1572 $302.6156
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess