EN
  • EN
  • DE

SST39LF402C-55-4C-EKE-T

Part No SST39LF402C-55-4C-EKE-T
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 4MBIT PARALLEL 48TSOP  /  FLASH Memory IC 4Mb (256K x 16) Parallel 55 ns 48-TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST39 MPF™
Package Tape & Reel (TR)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 4Mb (256K x 16)
Memory Interface Parallel
Write Cycle Time - Word, Page 10µs
Access Time 55 ns
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package 48-TSOP
Base Product Number SST39LF402
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254322-SST39LF402C-55-4C-EKE-T
Ultra Librarian 3D Model Ultra Librarian SST39LF402C-55-4C-EKE-T CAD Model

Description

Microchip Technology's SST39LF402C-55-4C-EKE-T Flash Memory

The SST39LF402C-55-4C-EKE-T is a cutting-edge flash memory device from Microchip Technology, renowned for its reliability and performance in a wide range of applications. This non-volatile memory chip provides a practical and efficient solution for storing code and data, making it an ideal choice for embedded systems, consumer electronics, and various industrial applications.

Key Features

  • Memory Size: The device offers a generous 4 Mbit of memory space, which is ample for storing large amounts of data and code.
  • Memory Interface: It features a parallel interface, ensuring high-speed data transfer and compatibility with a broad range of microcontrollers and processors.
  • Speed: With an access time of 55ns, the SST39LF402C-55-4C-EKE-T provides swift read capabilities, enabling quick retrieval of stored information.
  • Operating Voltage: The device operates at a single voltage range of 2.7V to 3.6V, which aligns with the power supply standards of most modern electronic devices.
  • Temperature Range: Designed to withstand harsh conditions, it operates within an industrial temperature range of -40°C to +85°C, ensuring reliability and stability across various environments.
  • Packaging: The flash memory comes in a 32-Ld TSOP package, which is well-suited for space-constrained applications while providing robust physical protection.
  • Endurance: It boasts high endurance with at least 100,000 erase and program cycles per sector, guaranteeing a long operational life.
  • Software and Hardware Write Protection: Options to protect against unintended writes are available, including software command set and hardware protection features.

Applications

The versatility of the SST39LF402C-55-4C-EKE-T makes it suitable for a diverse range of applications, including:

  • Embedded control systems
  • Boot code storage in computers and servers
  • Telecommunication infrastructure
  • Automotive electronics
  • Medical devices
  • Industrial control systems

Overall, the SST39LF402C-55-4C-EKE-T from Microchip Technology is a reliable and efficient flash memory solution that offers the performance and durability required for today's sophisticated electronic applications.

You May Also Be Interested in

Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess