EN
  • EN
  • DE

SN75LVCP412RTJRG4

Part No SN75LVCP412RTJRG4
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Category Integrated Circuits(ICs)
Family Interface - Signal Buffers,Repeaters,Splitters
Win Source Part Number 191814-SN75LVCP412RTJRG4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN75LVCP412RTJRG4 CAD Model

Description

The SN75LVCP412RTJRG4 is a state-of-the-art 2-Channel SATA 6 Gbps Redriver and Signal Conditioner designed and manufactured by Texas Instruments. This advanced semiconductor is specifically engineered to enhance the performance and reliability of high-speed differential data lines. It finds its applications in a wide array of systems including desktop and laptop computers, servers, storage systems, and docking stations.

Key Features

  • High-Speed Performance: With support for data rates up to 6 Gbps, the SN75LVCP412RTJRG4 is well-suited for the latest generation of SATA interfaces, ensuring fast and efficient data transfer.
  • Signal Conditioning: The integrated signal conditioning capabilities include programmable equalization, output swing, and flat gain to optimize performance over a variety of physical mediums.
  • Energy Efficient: The device features a low-power mode that significantly reduces power consumption when no active link is detected, contributing to energy savings and extended battery life in portable applications.
  • Robust Design: It offers excellent signal integrity, even in challenging environments, with built-in features to mitigate the effects of crosstalk and signal attenuation.

Technical Specifications

  • Supply Voltage: Operates from a single 3.3V supply.
  • Temperature Range: Designed to function reliably over an industrial temperature range.
  • Package: Available in a compact, 20-pin QFN package that is RoHS compliant and designed for minimal footprint.

Applications

The versatile nature of the SN75LVCP412RTJRG4 makes it an excellent choice for enhancing signal integrity in various applications. It is particularly useful in:

  • SATA Port Multipliers and Selectors
  • Desktop and Mobile PCs
  • Server and Storage Subsystems
  • Consumer Electronics (e.g., DVRs, Set-Top Boxes)

In summary, the SN75LVCP412RTJRG4 by Texas Instruments is a powerful and efficient solution for SATA interface signal conditioning. Its combination of high-speed performance, energy efficiency, and robust design make it an indispensable component for manufacturers and designers dealing with high-speed data transmission.

You May Also Be Interested in

Texas Instruments
IC REDRIVER 1CH 3.125GBPS 16WQFN / LVDS Buffer 3125Mbps 16-Pin WQFN EP T/R
Lowest to $11.2628
Texas Instruments
IC REDRIVER I2C 1CH 8SOIC
Lowest to $1.0217
Texas Instruments
800 Mbps LVDS Buffer
Lowest to $1.1170
ON Semiconductor
IC VOLT LEVEL TRANSLATOR US8
Lowest to $1.4478
Linear Technology
IC REDRIVER I2C HOTSWAP 8MSOP
Lowest to $9.8045
Fairchild/ON Semiconductor
LVDS 8-Port, High-Speed Repeater
Lowest to $6.5319
Texas Instruments
1:8 LVTTL TO M-LVDS REPEATER DUAL 1:4 LVTTL TO M-LVDS REPEATER
Lowest to $9.6696
Texas Instruments
DUAL 4-PORT AND DUAL 8-PORT LVDS REPEATERS
Lowest to $17.3624
Texas Instruments
DIFFERENTIAL TRANSLATOR/REPEATER
Lowest to $9.5108

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess