EN
  • EN
  • DE

LA6393SL-E

Part No LA6393SL-E
Manufacturer ON Semiconductor
Catalog Linear - Comparators
Description HIGH-PERFORMANCE QUAD COMPARATOR / Comparator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 2,049 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 876669-LA6393SL-E
Ultra Librarian 3D Model Ultra Librarian LA6393SL-E CAD Model

Description

Introducing the LA6393SL-E from ON Semiconductor

The LA6393SL-E is a cutting-edge, high-performance operational amplifier (op-amp) designed by ON Semiconductor, a leader in energy-efficient innovations. This precision op-amp stands out for its low-voltage operation and low-power consumption, making it an ideal choice for a wide array of applications including battery-powered devices, portable equipment, and other energy-sensitive systems.

Key Features

  • Low Voltage Operation: The LA6393SL-E is designed to function effectively at low voltages, with a minimum operating voltage of just 2.0V, which is particularly beneficial for portable and battery-operated applications where power is at a premium.
  • Energy Efficiency: With a quiescent current of merely 300µA (typical), this op-amp is engineered for minimal power consumption, thereby extending the life of your battery-powered devices.
  • High-Speed Performance: Despite its low-power design, the LA6393SL-E does not compromise on speed. It boasts a high slew rate and a gain bandwidth product that ensures fast and accurate signal processing.
  • Stable Operation: Stability is a key feature of the LA6393SL-E, with phase compensation built-in to ensure reliable performance across various conditions.
  • Compact SMD Package: The op-amp comes in a small-outline package, making it suitable for space-constrained applications while also being conducive to automated assembly processes.

Applications

The versatile nature of the LA6393SL-E allows it to be integrated into a broad spectrum of applications. It is particularly well-suited for:

  • Portable electronic devices
  • Energy-saving power supply circuits
  • Signal conditioning systems
  • Analog filters
  • Audio electronics
  • Sensor interfaces

Whether you're developing consumer electronics, medical devices, or industrial control systems, the LA6393SL-E provides the reliability, efficiency, and performance you need to create innovative solutions that stand out in the market. With ON Semiconductor's commitment to quality and sustainability, the LA6393SL-E is not just a component but a cornerstone for the future of energy-efficient electronic design.

Upgrade your designs with the ON Semiconductor LA6393SL-E operational amplifier and experience the perfect blend of power efficiency and high performance.

You May Also Be Interested in

Shenzhen Yongyutai Electronics Co., Ltd.
SOP-14 Linear Comparators RoHS
Lowest to $0.2933
NEC
AUDIO 2-CHANNEL 16-BIT D/A CONVERTER
Lowest to $1.4403
STMicroelectronics
Voltage Comparator
Lowest to $0.1444
NJR Corporation/NJRC
Lowest to $1.0268
Intersil
IC COMP RRIO SGL 2.5UA 6-TDFN
Lowest to $1.6401
SG Micro Corp
SOT-23-5 Linear Comparators RoHS
Lowest to $0.5821
NEC
Lowest to $1.5246
Analog Devices Inc.
Comparator Single R-R I/P 5.5V 5-Pin SC-70 Reel
Lowest to $3.3429
Toshiba Semiconductor and Storage
SINGLE COMPARATOR
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5038 $60.1520
95+ $1.2347 $117.2965
145+ $1.1954 $173.3330
200+ $1.1573 $231.4600
260+ $1.1192 $290.9920
350+ $1.0025 $350.8750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,990 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess