EN
  • EN
  • DE

LA7958N-E

Part No LA7958N-E
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC A/V SWITCH TV VTR 22DIP / Circuit IC Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Base Product Number LA7958
Standard Package 22 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 466849-LA7958N-E
Ultra Librarian 3D Model Ultra Librarian LA7958N-E CAD Model

Description

ON Semiconductor LA7958N-E Product Overview

The LA7958N-E is a high-performance integrated circuit from ON Semiconductor, designed to meet the needs of advanced electronic applications. This versatile component is known for its reliability and efficiency, making it an ideal choice for a wide range of products.

Key Features

  • High Integration: The LA7958N-E integrates multiple functions into a single chip, reducing the need for additional components and simplifying circuit design.
  • Low Power Consumption: Engineered for energy efficiency, this IC minimizes power usage, contributing to longer battery life in portable devices and lower energy costs in stationary applications.
  • Durability: Built to withstand harsh conditions, the LA7958N-E is robust and durable, ensuring a long operational lifespan even in challenging environments.
  • Compact Form Factor: Its small footprint allows for miniaturization of the end products, enabling sleek and compact designs without compromising performance.

Applications

The LA7958N-E is suitable for a multitude of applications, ranging from consumer electronics to industrial systems. Its adaptability allows it to be used in:

  • Audio/Video Equipment
  • Communication Devices
  • Automotive Electronics
  • Control Systems
  • Power Management Solutions

Technical Specifications

ON Semiconductor ensures that the LA7958N-E meets stringent quality standards, with technical specifications designed to provide outstanding performance. Key specifications include:

  • Operating Temperature Range
  • Supply Voltage Range
  • Output Current Capability
  • Signal Processing Features
  • Package Type
For detailed specifications, designers and engineers should consult the product datasheet and technical documentation provided by ON Semiconductor.

Quality and Support

ON Semiconductor is committed to providing customers with high-quality products and support. The LA7958N-E is backed by the company's comprehensive customer service and technical support, ensuring that users receive the assistance they need for successful integration into their applications.

You May Also Be Interested in

IC-Haus GmbH
iC-PZ2656 oQFN32-5x5 iC-Haus Encoders, Decoders, Multiplexers & Demultiplexers High-Resolution Reflective Absolute Encoder (26-256) datasheet, inventory, & pricing.
Need more? Email Us
Siliconix
IC SW SPST-NO/NCX4 1.5OHM 16QFN
Lowest to $10.1866
Monolithic Power Systems Inc.
IC SWITCH SPDT X 2 450MOHM 10QFN
Lowest to $11.6418
MICROSS/On Semiconductor
IC SWITCH SP4TX2 100OHM 16TSSOP
Lowest to $0.4366
Texas Instruments
IC MUX 16:1 170OHM 28TSSOP
Lowest to $18.0332
Analog Devices Inc.
IC SWITCH SPST-NCX4 90OHM 16SOIC
Lowest to $10.1866
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.1866
Texas Instruments
16 LEAD SOP
Lowest to $0.5239
Analog Devices Inc.
85Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $6.6941

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2087 $60.4350
120+ $0.9918 $119.0160
185+ $0.9609 $177.7665
250+ $0.9298 $232.4500
325+ $0.8988 $292.1100
430+ $0.8059 $346.5370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,570 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess