Products specifications

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Motor Type - AC, DC Brushless DC (BLDC)
Purpose Controller - Commutation, Direction Management
Technology Bipolar
Applications General Purpose
Supply Voltage - Operating 4.5 V to 5.5 V, 8 V to 17 V
Temperature Range - Operating -20°C to 100°C (TA)
Mounting SMD (SMT)
Case / Package 30-SSOP
Win Source Part Number 205973-LB11696V-MPB-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LB11696V-MPB-E CAD Model

Description

The LB11696V-MPB-E from ON Semiconductor is a high-performance, three-phase brushless motor driver designed for a wide array of applications that require precise motor control. This integrated circuit is well-suited for use in office automation machines, home appliances, and cooling fans, among others. Its robust design ensures reliable operation even in the most demanding situations.

Key Features

  • Three-Phase Brushless Motor Control: The LB11696V-MPB-E is capable of driving three-phase brushless motors, providing smooth and efficient operation.
  • Integrated Hall Sensor Amplifiers: This driver comes with built-in Hall sensor amplifiers, which eliminates the need for external components and simplifies the circuit design.
  • Forward/Reverse Rotation Control: Users can easily control the direction of the motor, allowing for versatile implementation in various applications.
  • Low Power Consumption: Designed with energy efficiency in mind, the LB11696V-MPB-E helps reduce power consumption, making it an eco-friendly choice for power-sensitive designs.
  • Lock Detection and Automatic Restart Function: The device includes safety features that detect when the motor is locked and automatically attempt to restart it, ensuring continuous operation.
  • Soft Switching Function: To reduce noise and electromagnetic interference (EMI), the LB11696V-MPB-E incorporates a soft switching function that moderates the operation of the motor.

Applications

The LB11696V-MPB-E is versatile and can be used in a variety of applications, including but not limited to:

  • Office Automation Equipment (Printers, Copiers, Scanners)
  • Home Appliances (Air Conditioners, Refrigerators, Washing Machines)
  • Cooling Fans (Computer CPU Fans, Ventilation Fans)

Technical Specifications

The LB11696V-MPB-E operates over a wide voltage range and offers a comprehensive set of protections to ensure the longevity and reliability of the application it is used in. For detailed technical specifications, refer to the official datasheet provided by ON Semiconductor.

With its advanced features and reliable performance, the LB11696V-MPB-E motor driver from ON Semiconductor is an excellent choice for designers looking to implement a three-phase brushless motor in their next project.

You May Also Be Interested in

Allegro MicroSystems, LLC
IC MTR DRV BIPLR 4.5-5.5V 24SOIC / Bipolar Motor Driver DMOS Serial 24-SOIC
Need more? Email Us
ECAD model for A3973SLB-T
Grayhill Inc.
ROTARY ENCODER OPT 20PPR 6" CBL / Joystick, 3 - Axis Digital (Mechanical Switch, Pulse) Output
Need more? Email Us
ECAD model for 60A18-8-060C
Texas Instruments
IC MOTOR DRIVER PAR 28HTSSOP
Lowest to $1.9298
ECAD model for DRV8840PWP
Texas Instruments
IC MOTOR DRIVER DC LRA 8SON
Lowest to $0.2343
ECAD model for DRV8601DRBR
Texas Instruments
IC MOTOR DRIVER SER 48HTSSOP
Lowest to $4.7486
ECAD model for DRV8823DCAR
Texas Instruments
IC MOTOR DRIVER PAR 28HTSSOP
Lowest to $1.2909
ECAD model for DRV8811PWPR
Allegro MicroSystems, LLC
Dual Full Bridge PWM Motor Driver 16-Pin SOIC W Tube
Lowest to $30.0695
ECAD model for A3968SLBT
Texas Instruments
Need more? Email Us
ECAD model for DRV8811PWR
Texas Instruments
Half Bridge Motor Driver 12-Pin WSON EP T/R / IC MOTOR DRIVER PAR 12WSON
Lowest to $2.7884
ECAD model for DRV8839DSSR

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention