Products specifications

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Type Use For General
Number of Elements 1
Output Type CMOS, Rail-to-Rail, TTL
Supply Voltage , Single/Dual (±) 2.7V ~ 6V
Voltage - Input Offset (Maximum) 2.5mV at ±5V
Current - Input Bias (Maximum) 6μA at ±5V
Current - Output 20mA
Current - Quiescent (Maximum) 9mA
CMRR, PSRR 70dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 13ns
Hysteresis 7mV
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-SOIC
Mounting Style SMD
Supplier Device Package 8-SOIC
Family Part Number LT1719
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1206063-LT1719IS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1719IS8 CAD Model

Description

The Linear Technology LT1719IS8 is a high-speed, precision comparator, designed to offer a fast response time and low voltage operation, making it well-suited for a wide range of applications in industrial, automotive, and communication systems. This component is housed in a compact SO-8 package, which is ideal for space-constrained applications.

Key Features:

  • High Speed: With a propagation delay of just 4.5ns, the LT1719IS8 is among the fastest comparators in its class, ensuring quick and accurate signal processing.
  • Low Power Consumption: Despite its high-speed performance, this comparator is designed for low power consumption, making it suitable for battery-powered and portable applications.
  • Single Supply Operation: It can operate from a single 2.7V to 7V supply or dual supplies of up to ±3.5V, providing design flexibility and compatibility with a variety of power sources.
  • Input Offset Voltage: The LT1719IS8 features a low input offset voltage, which enhances the accuracy of the system by minimizing error.
  • Overdrive and Input Range: The comparator is capable of handling overdrive situations and has an input range that extends from the negative supply to within 1.2V of the positive supply.

Applications:

  • High-speed signal processing
  • Zero-crossing detectors
  • Window comparators
  • Battery-powered and portable devices
  • Automotive electronics
  • Communication systems

The LT1719IS8 from Linear Technology is a versatile and reliable component for designers looking to improve the speed and efficiency of their electronic systems. Its robust feature set ensures that it can meet the stringent requirements of modern circuits, while its small footprint allows for integration into compact designs.

You May Also Be Interested in

Maxim Integrated
Comparator Quad ±5.25V/5.25V/10.5V 16-Pin SOIC N / IC COMPARATOR LP 16-SOIC
Need more? Email Us
ECAD model for MAX9201ESE+
Microchip Technology
IC COMP OPENDRN 1.6V SNGL 8-SOIC
Need more? Email Us
ECAD model for MCP6548-I/SN
Maxim Integrated
Comparator Quad ±5.5V/11V 16-Pin SOIC N T/R / IC COMP QUAD LOW PWR 16SOIC
Lowest to $2.5600
ECAD model for MAX924CSE-T
Microchip Technology
IC COMP PP I/O QUAD 1.6V 14TSSOP
Lowest to $12.7954
ECAD model for MCP6544-I/ST
Maxim Integrated
Comparator Dual R-R I/O 5.5V 8-Pin SOIC N / IC COMPARATOR R-R 8-SOIC
Lowest to $6.5685
ECAD model for MAX968ESA+
Maxim Integrated
Comparator Quad ±5V/7V/10V 16-Pin SOIC N T/R / IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
ECAD model for MAX901AESE+T
Maxim Integrated
Comparator Dual R-R O/P ±2.75V/5.5V Automotive 8-Pin SOIC N / IC COMPARATOR DUAL 8-SOIC
Need more? Email Us
ECAD model for MAX9022ASA+
Maxim Integrated
Comparator Single R-R I/O ±2.75V/5.5V 8-Pin SOIC N / IC COMPARATOR R-R 8-SOIC
Lowest to $3.8871
ECAD model for MAX987ESA+
Microchip Technology
IC COMPARATOR W/REFERENCE SC70-5
Lowest to $0.8399
ECAD model for MIC845HYC5-TR

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.3420 $52.0260
8+ $14.2294 $113.8352
11+ $13.7847 $151.6317
15+ $13.3400 $200.1000
20+ $12.8954 $257.9080
26+ $11.5614 $300.5964
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,500 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention