EN
  • EN
  • DE

STW7NC80Z

Part No STW7NC80Z
Manufacturer STMicroelectronics
Catalog FETs - Single
Description N-CHANNEL 800V - 1.5ohm - 6A TO-247 Zener-Protected PowerMESHIII MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194854-STW7NC80Z
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STW7NC80Z CAD Model

Description

The STW7NC80Z is a robust and efficient power MOSFET designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This particular MOSFET is part of the N-channel Zener-protected SuperMESH™ series, which is well-known for its high blocking voltage capacity, low on-resistance, and enhanced overall performance in a wide range of applications.

Key Features:

  • High Voltage Capability: The STW7NC80Z boasts a high drain-source breakdown voltage (V<sub>DS) of 800V, making it suitable for high voltage applications.
  • Low On-Resistance: With a low on-resistance (R<sub>DS(on)), this MOSFET ensures improved efficiency and reduced conduction losses.
  • Zener-Protected: The built-in Zener diodes provide gate-source protection, enhancing the device's robustness against overvoltage transients.
  • Reduced Gate Charge: A lower gate charge (Q<sub>g) facilitates faster switching, contributing to the device's high-speed operation and reduced switching losses.
  • 100% Avalanche Tested: Ensuring reliability, each device is tested for avalanche ruggedness, making it suitable for tough environmental conditions.

Applications:

The STW7NC80Z is designed for a variety of applications that require high voltage operation and efficient power management. These include:

  • Switching power supplies
  • Power converters
  • Motors and motor controls
  • Lighting systems
  • High-performance computing
  • Automotive and industrial applications

Technical Specifications:

Parameter Value V<sub>DS 800V R<sub>DS(on) Typically 1.7 Ω Q<sub>g Typically 45 nC Package TO-247

With its combination of high voltage capacity, efficiency, and protection features, the STW7NC80Z is a reliable choice for designers and engineers looking to optimize their power management systems.

You May Also Be Interested in

Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess