Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 040991-LB1240
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LB1240 CAD Model

Description

ON Semiconductor LB1240 Product Overview

The ON Semiconductor LB1240 is a highly versatile, low-power device designed for a wide array of applications requiring efficient power management and signal processing. This product stands out for its robust design and reliable performance, making it suitable for use in industrial, automotive, and consumer electronics markets.

Key Features

  • High Efficiency: The LB1240 boasts an excellent power conversion efficiency, which is essential for minimizing energy loss in power-sensitive applications.
  • Durability: Engineered to withstand harsh conditions, the LB1240 operates effectively across a wide temperature range, ensuring consistent performance even in extreme environments.
  • Compact Design: With its small footprint, the LB1240 is ideal for space-constrained applications, enabling designers to optimize board space without sacrificing functionality.
  • Low Power Consumption: The device is optimized for low-power operation, helping to extend the battery life of portable devices and reduce energy costs in stationary applications.
  • Flexible Integration: The LB1240 is designed for easy integration into various circuit designs, providing a straightforward solution for engineers looking to enhance their systems with ON Semiconductor's reliable technology.

Applications

The LB1240 is suited for a range of applications, including:

  • Power supply circuits in consumer electronics such as TVs, computers, and gaming consoles.
  • Automotive electronic systems that require reliable power management under fluctuating conditions.
  • Industrial equipment where precision and durability are paramount.
  • Portable devices where battery life and energy efficiency are critical.

Technical Specifications

ON Semiconductor's LB1240 comes with a set of specifications that ensure its adaptability and performance in various applications:

  • Input Voltage Range: Designed to accommodate a broad range of input voltages.
  • Output Current: Capable of delivering the necessary current for diverse electronic components.
  • Operating Temperature: Guaranteed to function within a specified temperature range, ensuring reliability in different operating conditions.
  • Package Type: Available in a package that is both practical for manufacturing processes and convenient for end-user applications.

For detailed technical data and application notes, customers are encouraged to consult the official LB1240 datasheet provided by ON Semiconductor. This resource includes comprehensive information on the device's electrical characteristics, pin configurations, and recommended usage scenarios.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
ECAD model for L2A1010
Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us
ECAD model for L1087DTX-3.3
LSI Computer Systems
Need more? Email Us
ECAD model for L2A0765-004UG5E36F
Lite-On Inc.
ESD Suppressor TVS Bi-Dir 5V Automotive 2-Pin SOD-923
Lowest to $0.1605
ECAD model for L04ESD5V0CP2
Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Lowest to $3.2118
ECAD model for L1087DTX-ADJ
Lite-On Inc.
Lowest to $1.2794
ECAD model for L15ESD12VE2
STMicroelectronics
Need more? Email Us
ECAD model for L3037QN-B6
Intel
Need more? Email Us
ECAD model for L2323673
LSI Computer Systems
Need more? Email Us
ECAD model for L2A0525

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention