EN
  • EN
  • DE

L1087DTX-3.3

Part No L1087DTX-3.3
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (L)
Description 800mA fixed and adjustable low dropout linear regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 72306-L1087DTX-3.3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L1087DTX-3.3 CAD Model

Description

The L1087DTX-3.3 from Texas Instruments is a high-quality, low-dropout voltage regulator that offers a robust solution for various applications requiring a regulated power supply.

  • Output Voltage: 3.3 volts
  • Output Current Capacity: Up to 800mA
  • Dropout Voltage: Low
  • Output Voltage Accuracy: ±2%
  • Protection: Thermal and Current Limit Protection
  • Quiescent Current: Low
  • Package: TO-252
  • Operating Temperature Range: -40°C to 125°C

You May Also Be Interested in

Lite-On Inc.
Lowest to $0.0474
Lite-On Inc.
Lowest to $0.0427
LSI Computer Systems
Need more? Email Us
Texas Instruments
Need more? Email Us
Lite-On Inc.
Need more? Email Us
STMicroelectronics
Lowest to $0.9648
STMicroelectronics
Lowest to $1.1730
Lite-On Inc.
Need more? Email Us
Lite-On Inc.
Lowest to $0.2323

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess