The LB1639-C-E from ON Semiconductor is a high-performance, low-voltage motor driver designed to deliver efficient and reliable control for a variety of motor types. This versatile component is particularly well-suited for applications that require precise motor operation, such as small appliances, office automation machines, and audio-visual equipment.
Key Features
- Low Voltage Operation: The LB1639-C-E operates at a low voltage range, making it ideal for battery-powered devices and applications where power efficiency is crucial.
- High Output Current: Despite its low voltage capabilities, this motor driver can deliver a high output current, providing the torque needed for demanding applications.
- Bidirectional Control: It supports bidirectional control of one DC motor, which means it can easily switch the direction of the motor rotation, offering greater flexibility in design and control.
- Low Saturation Voltage: The device features a low saturation voltage, which reduces power loss and improves overall efficiency during operation.
- Brake Function: An integrated brake function allows for rapid stopping of the motor, enhancing the safety and control of the application.
Product Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
4.5V to 36V
Output Current (I<sub>OUT)
1A (max)
Operating Temperature
-20°C to +85°C
Package
SIP-10
Applications
The LB1639-C-E is a highly adaptable motor driver that can be applied in a multitude of devices. Its ability to operate at low voltages while providing significant power output makes it a suitable choice for portable electronic devices, as well as stationary applications where efficiency is key. Its robust design ensures reliable performance in a wide range of environmental conditions, making it a go-to solution for developers and engineers in the field of motor control technology.