The LB1644-E is a high-performance, low-voltage motor driver designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This integrated circuit is specifically tailored for small motor drive applications, offering a compact and efficient solution for a wide range of products, from consumer electronics to industrial equipment.
Key Features
- Low Voltage Operation: The LB1644-E operates at a low voltage, making it ideal for battery-powered devices where energy efficiency is crucial.
- Dual H-Bridge Design: With its dual H-Bridge configuration, the LB1644-E can control two DC motors independently, allowing for forward, reverse, and brake operations.
- High Output Current: Capable of delivering a high output current, this motor driver can handle the demands of a variety of small motors without compromising performance.
- Thermal Shutdown Protection: The device includes a thermal shutdown feature that protects the IC from overheating, ensuring long-term reliability and safety.
- Low Saturation Voltage: The low saturation voltage of the output transistors means that power losses are minimized, improving overall efficiency.
Applications
The LB1644-E is versatile and can be used in numerous applications, including but not limited to:
- Portable electronic devices
- Small electric toys
- Office automation machines
- Battery-powered tools
- Home appliances
Technical Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
2.5V to 6V
Output Current (per channel)
Up to 1.2A
Operating Temperature
-20°C to +85°C
With its robust design and comprehensive feature set, the LB1644-E from ON Semiconductor stands out as a reliable choice for designers seeking a motor driver solution that delivers both performance and efficiency.