EN
  • EN
  • DE

LT941IS8-3.3

Part No LT941IS8-3.3
Manufacturer Linear Technology
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 95294-LT941IS8-3.3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT941IS8-3.3 CAD Model

Description

Product Overview: LT941IS8-3.3 Voltage Regulator

The LT941IS8-3.3 is a high-performance, low-dropout linear regulator from Linear Technology, designed to deliver a fixed output of 3.3 volts. This device is encapsulated in an 8-lead SOIC package, offering a compact solution for space-constrained applications. The LT941IS8-3.3 is ideal for maintaining a stable voltage supply in a variety of electronic systems, ensuring consistent performance and reliability.

Key Features

  • Fixed Output Voltage: The LT941IS8-3.3 provides a stable 3.3V output, which is essential for powering sensitive electronic components that require a precise voltage level.
  • Low Dropout Voltage: This regulator can maintain output voltage regulation with a very small difference between the input and output voltages, making it efficient for systems with low input voltages.
  • High Output Current: Capable of delivering up to 500mA of output current, the LT941IS8-3.3 can support a wide range of applications, from microprocessors to peripheral devices.
  • Thermal Protection: The device includes an internal thermal shutdown mechanism that protects the regulator from overheating, enhancing its reliability and longevity.
  • Low Quiescent Current: With its low idle current draw, the LT941IS8-3.3 is suitable for battery-powered applications where power efficiency is crucial.

Applications

The LT941IS8-3.3 voltage regulator is versatile and can be used in various applications, including:

  • Portable electronics
  • Microprocessor supply
  • Memory and logic circuits
  • Industrial controls
  • Automotive electronics

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT941IS8-3.3 is no exception. It is designed to meet stringent standards, ensuring high performance and dependability for critical applications. With its robust design and built-in protection features, users can trust this regulator to provide a consistent power supply under various conditions.

In summary, the LT941IS8-3.3 from Linear Technology is a reliable and efficient solution for applications requiring a fixed 3.3V output with low dropout characteristics and high output current capability. Its compact form factor, combined with its robust feature set, makes it a preferred choice for designers looking to optimize power management in their electronic systems.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Lite-On Inc.
Lowest to $6.0684
Leshan Radio
Switching diode
Lowest to $0.0092
ON Semiconductor
Lowest to $0.0173
LSI Computer Systems
Need more? Email Us
ON Semiconductor
Lowest to $0.0093
LSI Computer Systems
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.1127 $96.2254
3+ $39.4767 $118.4301
5+ $38.2432 $191.2160
7+ $37.0097 $259.0679
9+ $35.7761 $321.9849
11+ $32.0755 $352.8305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,930 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess