EN
  • EN
  • DE

LB1848M-MPB-E

Part No LB1848M-MPB-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Motor Drivers,Controllers
Manufacturer ON Semiconductor
Win Source Part Number 293982-LB1848M-MPB-E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LB1848M-MPB-E CAD Model

Description

ON Semiconductor LB1848M-MPB-E Motor Driver IC

The LB1848M-MPB-E from ON Semiconductor is a versatile and efficient motor driver integrated circuit (IC) designed to provide precise control for a variety of small and medium-sized motors. This compact, yet powerful, motor driver is ideal for use in a wide range of applications, including office automation machines, consumer electronics, and battery-powered devices.

Key Features

  • Operating Voltage Range: The LB1848M-MPB-E operates over a wide voltage range from 2.5V to 9.5V, making it suitable for various power supply conditions.
  • Dual H-Bridge Configuration: It features a dual H-bridge driver that can control two DC motors or one stepper motor, providing bidirectional drive currents of up to 400 mA per channel.
  • Low Saturation Voltage: The low saturation voltage of the output stage ensures high efficiency and better thermal performance, which is crucial for battery-operated devices.
  • Built-in Protection Features: The device includes thermal shutdown circuitry, as well as under-voltage and over-current protection, enhancing the reliability and longevity of the motor and the controller.
  • Compact Packaging: Housed in a small 10-pin MFP package, the LB1848M-MPB-E saves valuable board space and is suitable for space-constrained applications.

Applications

The LB1848M-MPB-E is designed for a variety of applications where efficient motor control is required. It is particularly useful in:

  • Portable electronic devices
  • Office automation equipment such as printers and scanners
  • Consumer electronics including toys and cameras
  • Battery-powered gadgets
  • Small robotics projects

Conclusion

ON Semiconductor's LB1848M-MPB-E motor driver IC is a highly integrated solution that offers designers a balance between performance and size. With its wide operating voltage range, dual H-bridge configuration, and robust protection features, it stands as an excellent choice for driving small to medium-sized motors in an array of applications. Its compact form factor further ensures that it can be integrated into designs where space is at a premium, without compromising on functionality or reliability.

You May Also Be Interested in

NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
Texas Instruments
11V, 1A BRUSHED DC MOTOR DRIVER / Bipolar Motor Driver NMOS PWM 8-WSON (2x2)
Lowest to $0.2849
Omron
SENSOR REFLECTIVE 500MM NPN OPEN / Reflective, Diffuse Optical Sensor 19.685" (500mm) NPN - Open Collector
Lowest to $100.9176
Texas Instruments
DRV8242SQRHLRQ1
Lowest to $5.8209
Omron
Power Supply, 3-Phase, 480VAC, 24V, 960 watt, Coated PCB, Monitoring LEDs
Need more? Email Us
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
Infineon Technologies
IKCM15H60GA Infineon Technologies Motor / Motion / Ignition Controllers & Drivers Dual In-Line Intell. Pwr Module; 600V 15 datasheet, inventory, & pricing.
Lowest to $14.5523
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess