The ON Semiconductor LC75372EHS is a sophisticated electronic volume control IC designed to deliver high-quality audio performance in a wide range of consumer electronics applications. This versatile component is ideal for integration into audio equipment such as amplifiers, receivers, and home theater systems, where precise volume adjustment is essential.
Key Features
- High-Resolution Control: The LC75372EHS offers a fine 0.5 dB step resolution over a wide range (-87 dB to +14 dB), ensuring users can adjust volume levels with high precision.
- Multiple Input Channels: Equipped with four independent input channels, this IC provides flexibility for various audio sources, enabling seamless switching and control.
- Low Distortion: Designed to maintain audio integrity, the LC75372EHS boasts a low distortion rate, which is critical for maintaining the quality of the audio signal throughout the volume range.
- Serial Data Control: The IC can be controlled via serial data inputs, allowing for easy integration with microcontrollers and other digital systems for automated or remote volume adjustments.
- Wide Operating Voltage Range: With an operating voltage range of 4.5V to 10.8V, the LC75372EHS is versatile and can be used in various devices with different power requirements.
Applications
The LC75372EHS is suitable for a diverse array of applications. Its high-resolution volume control makes it an excellent choice for high-fidelity audio systems, while its robust serial control interface makes it easy to integrate into complex multi-channel audio systems. It is also well-suited for professional audio equipment, where precise volume adjustments are crucial.
Technical Specifications
Parameter
Value
Resolution
0.5 dB Steps
Total Adjustable Range
-87 dB to +14 dB
Input Channels
4
Operating Voltage
4.5V to 10.8V
Control Interface
Serial Data
Distortion
Low
In conclusion, the ON Semiconductor LC75372EHS is a top-tier electronic volume control solution that offers precise control, flexibility, and high-quality audio performance, making it an excellent choice for audio enthusiasts and professionals alike.