EN
  • EN
  • DE

LC75804W-E

Part No LC75804W-E
Manufacturer ON Semiconductor
Catalog PMIC - Display Drivers
Description IC LCD DISPLAY DRIVER / Segment Display LCD Driver 5V 100-Pin SQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tray
Display Type LCD
Configuration 228 Segment, 300 Segment
Interface Serial
Operating Supply Current 270μA
Operating Supply Voltage 4.5 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 100-LQFP
Manufacturer Package 100-SQFP (14x14)
Win Source Part Number 778350-LC75804W-E
Popularity Medium
Supply and Demand Status Limited
Family Name LC75804W
Introduction Date May 02, 2003
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LC75804W-E CAD Model

Description

ON Semiconductor LC75804W-E Description

The LC75804W-E is a highly integrated, versatile LCD driver IC designed and manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This advanced component is engineered to drive liquid crystal displays with ease, providing a comprehensive solution for a wide range of applications that require high-quality visual output, such as automotive dashboards, industrial controls, and consumer electronics.

At the heart of the LC75804W-E lies its capability to control multiple segments, enabling the creation of custom characters and symbols on LCD panels. This feature is particularly beneficial for products that need to display a variety of information dynamically. The driver IC is equipped with an on-chip display RAM, which allows for efficient manipulation of display data without the need for constant CPU intervention, thereby reducing power consumption and freeing up processor resources for other tasks.

With its built-in oscillator circuit, the LC75804W-E simplifies the design process by minimizing the number of external components required, which not only saves space on the PCB but also reduces the overall cost of the design. This integrated circuit supports a wide operating voltage range, ensuring compatibility with various system designs and enhancing its adaptability across different applications.

The LC75804W-E also features multiple display modes, including static, 1/2 duty, 1/3 duty, and 1/4 duty, which provides designers with the flexibility to choose the optimal mode for their specific display requirements. Additionally, the IC incorporates power-saving functions, making it an excellent choice for battery-powered devices where power efficiency is paramount.

ON Semiconductor's commitment to quality is evident in the LC75804W-E, which is designed to meet the stringent standards of the automotive industry, ensuring reliability and performance in harsh environments. Its robust design and advanced features make it an ideal choice for designers looking to create sophisticated, user-friendly interfaces with LCD technology.

Overall, the LC75804W-E from ON Semiconductor stands out as a high-performance LCD driver that offers a perfect blend of functionality, reliability, and efficiency, suitable for a diverse array of display applications.

You May Also Be Interested in

NXP / Nexperia
IC LCD CTLR/DRIVER UNCASED FFC / Driver
Need more? Email Us
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Lowest to $4.4329
ON Semiconductor
IC DRVR DISPLAY LSI MFP30S / LCD Driver 30-MFP-SDJ
Lowest to $45.9136
Freescale Semiconductor - NXP
LCD DRIVER / LCD Driver 40-VSO
Lowest to $25.9634
Texas Instruments
IC DRVR CTRLR DGRL 176DLP / DLP Driver 176-DLP (7x7)
Lowest to $35.1794
ON Semiconductor
IC DRVR 75 SEGMENT 48SQFP / LCD Driver 48-SQFP (7x7)
Lowest to $38.0180
Panasonic
IC DRVR DOT MATRIX 55LGA / LED Driver 55-LGA (3.96x3.86)
Need more? Email Us
ON Semiconductor
IC DRVR LCD DISPLAY 48QFP / Driver 48-QFP (14x14)
Need more? Email Us
ON Semiconductor
IC DRVR 153/200 SEGMENT 64SQFP / LCD Driver 64-SQFP (10x10)
Lowest to $40.6017

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.9878 $62.8902
21+ $5.7346 $120.4266
32+ $5.5544 $177.7408
43+ $5.3754 $231.1422
56+ $5.1963 $290.9928
75+ $4.6593 $349.4475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess