EN
  • EN
  • DE

LC75834W-E

Part No LC75834W-E
Manufacturer ON Semiconductor
Catalog PMIC - Display Drivers
Description IC LCD DISPLAY DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tray
Status Not For New Designs
Display Type LCD
Configuration 136 Segment
Operating Supply Current 230μA
Supply Voltage - Operating 2.7 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-SQFP (7x7)
Win Source Part Number 1051841-LC75834W-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LC75834W-E CAD Model

Description

ON Semiconductor LC75834W-E LCD Controller/Driver

The ON Semiconductor LC75834W-E is a highly integrated LCD controller and driver designed to drive dot matrix and segment-type liquid crystal displays. This advanced IC is ideal for applications requiring the display of a large amount of data with low power consumption, such as in portable devices, automotive applications, and various consumer electronics.

Key Features:

  • High Multiplex Rate: The LC75834W-E supports high multiplex rates, making it suitable for complex displays with a large number of segments.
  • On-Chip Memory: Equipped with on-chip display data RAM, the controller allows for easy manipulation and updating of the displayed information without the need for constant CPU intervention.
  • Multiple Display Modes: It supports multiple display modes, including static, 1/2 duty, 1/3 duty, and 1/4 duty, providing flexibility in the design of the LCD panel layout.
  • Serial Interface: The device can be interfaced with a microcontroller via a serial communication interface, simplifying the connection and reducing the number of I/O pins required from the controlling MCU.
  • Low Power Consumption: Designed for battery-powered applications, the LC75834W-E operates with low power consumption, extending the battery life of the end product.
  • Versatile Operating Voltage: It operates across a wide range of supply voltages, accommodating various application requirements.

Applications:

  • Portable electronic devices
  • Automotive instrument clusters
  • Home appliances
  • Industrial displays

The ON Semiconductor LC75834W-E is a versatile and efficient solution for driving sophisticated LCD panels. Its integration of a controller and driver in a single IC reduces the component count and simplifies the design process, making it an excellent choice for developers looking to create compact and power-efficient display systems. With its robust feature set and ease of use, the LC75834W-E stands out as a top choice for driving LCDs in a wide array of electronic products.

You May Also Be Interested in

Silicon Labs
IC DRVR 128 SEGMENT 48TQFP / LCD Driver 48-TQFP (7x7)
Lowest to $5.8209
NXP / Nexperia
IC LCD CTLR/DRIVER UNCASED FFC / Driver
Need more? Email Us
ON Semiconductor
IC DRVR DISPLAY CTLR 24SSOP / LCD Driver 24-SSOP
Need more? Email Us
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Need more? Email Us
Texas Instruments
DLP DRIVER / DMD Driver 201-NFBGA (13x13)
Lowest to $93.5477
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Lowest to $4.4329
Rohm Semiconductor
IC DISPLAY DRIVER CONTROLLER / Driver
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 4 DIGIT 20SOIC / LED Driver 20-SOIC
Lowest to $43.0147
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7679 $53.7530
160+ $0.6301 $100.8160
250+ $0.6104 $152.6000
340+ $0.5907 $200.8380
440+ $0.5711 $251.2840
590+ $0.5120 $302.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,750 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess