EN
  • EN
  • DE

M5451B7

Part No M5451B7
Manufacturer STMicroelectronics
Catalog PMIC - Display Drivers
Description IC LED DISPLAY DRIVER 40DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Display Type LED
Configuration Alphanumeric or Dot Matrix
Digits or Characters 4 or 5 Digits
Operating Supply Current 7mA
Supply Voltage - Operating 4.75 V to 13.2 V
Temperature Range - Operating -25°C to 85°C
Mounting Through Hole
Case / Package 40-PDIP
Win Source Part Number 1065254-M5451B7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M5451B7 CAD Model

Description

The M5451B7 from STMicroelectronics is a highly integrated LED display driver, designed to interface microprocessors to LED displays through a serial data input. This driver is particularly suitable for alphanumeric displays of up to 34 segments and can manage up to 4 digit displays with minimal external components. It is an ideal choice for applications requiring clear and bright readouts such as in control panels, instrumentation displays, and digital clocks.

Constructed with a BCD (Binary Coded Decimal) control format, the M5451B7 ensures a straightforward communication with microcontrollers. The device operates on a 5V power supply, which is common in digital systems, making it easily integrable into a variety of designs. Its serial interface contributes to a reduction in the number of pins required for operation, which can significantly simplify PCB (Printed Circuit Board) layout and reduce overall design complexity.

The driver is equipped with features that enhance its performance in various applications. It has an open-drain output for each segment, which allows for higher voltage operation and greater flexibility in the choice of LEDs. Moreover, the M5451B7 incorporates a brightness control function, enabling the adjustment of LED intensity to suit different lighting conditions and preferences. This can be particularly useful in scenarios where displays may be exposed to varying ambient light levels.

With its built-in thermal shutdown and output current regulation, the M5451B7 ensures reliable operation and longevity of the LED display. The thermal shutdown feature protects the device from overheating, while the current regulation ensures consistent brightness across all LEDs, which is crucial for maintaining a uniform display appearance.

Overall, the STMicroelectronics M5451B7 LED Display Driver offers a blend of simplicity, functionality, and reliability, making it an excellent choice for designers looking to create high-quality LED displays with minimal hassle.

You May Also Be Interested in

Texas Instruments
IC DRVR CTRLR DGRL 176DLP / DLP Driver 176-DLP (7x7)
Lowest to $35.1794
NXP / Nexperia
LCD DRIVER / LCD Driver 48-TSSOP
Lowest to $1.6471
ON Semiconductor
IC DRVR 153/200 SEGMENT 64SQFP / LCD Driver 64-SQFP (10x10)
Lowest to $40.6017
Freescale Semiconductor - NXP
LCD DRIVER / LCD Driver 40-VSO
Lowest to $25.9634
Harris Corporation
BCD-TO-7 SEGMENT LATCH / LED Driver 16-CDIP
Need more? Email Us
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Lowest to $4.4329
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us
Panasonic
IC DRVR DOT MATRIX 55LGA / LED Driver 55-LGA (3.96x3.86)
Need more? Email Us
ON Semiconductor
IC DRVR 75 SEGMENT 48SQFP / LCD Driver 48-SQFP (7x7)
Lowest to $38.0180

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2444 $58.3992
44+ $2.6623 $117.1412
68+ $2.5791 $175.3788
93+ $2.4960 $232.1280
120+ $2.4128 $289.5360
161+ $2.1633 $348.2913
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,920 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess