EN
  • EN
  • DE

DLPC3470CZEZ

Part No DLPC3470CZEZ
Manufacturer Texas Instruments
Catalog PMIC - Display Drivers
Description IC DRVR DISPLAY AND LGT 201NFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
Mfr Texas Instruments
Series -
Package Tray
Product Status Active
Display Type DLP
Configuration -
Interface I²C, Parallel
Digits or Characters -
Current - Supply 106 mA
Voltage - Supply 1.045V ~ 1.155V
Temperature Range - Operating -30°C ~ 85°C
Mounting Type Surface Mount
Package / Case 201-VFBGA
Supplier Device Package 201-NFBGA (13x13)
Base Product Number DLPC3470
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1368324-DLPC3470CZEZ
Ultra Librarian 3D Model Ultra Librarian DLPC3470CZEZ CAD Model

Description

Introducing the DLPC3470CZEZ Controller from Texas Instruments

The DLPC3470CZEZ, crafted by the renowned Texas Instruments, is a state-of-the-art digital controller purposed for driving DLP® technology-based systems. This advanced component is designed to deliver high-speed, efficient control for a variety of applications, ranging from compact display systems to portable and wearable devices requiring low power consumption.

Key Features of the DLPC3470CZEZ

  • Advanced Light Control: With the DLPC3470CZEZ, users can achieve precise manipulation of light at high speeds, enabling sharp and vibrant projections that are essential for high-quality imaging and display solutions.
  • Compatibility: This controller is specifically engineered to work seamlessly with the DLP2010 (.2 WVGA) DMD and DLPA2000 PMIC/LED driver, providing a comprehensive solution for developers looking to leverage Texas Instruments' DLP technology in their products.
  • Compact Design: The small form factor of the DLPC3470CZEZ makes it an ideal choice for portable and space-constrained applications, without compromising on performance and functionality.
  • Energy Efficiency: Recognizing the importance of power management in modern electronics, this controller is designed for low power consumption, thereby extending battery life in portable devices and contributing to energy savings in all applications.
  • High-Resolution Support: It is capable of supporting resolutions up to WVGA (854 x 480), ensuring clear and detailed images for an immersive viewing experience.

Applications

The versatility of the DLPC3470CZEZ makes it suitable for a wide range of applications, including:

  • Mobile projectors
  • Smart glasses and wearable displays
  • Interactive displays
  • 3D scanning systems
  • Machine vision systems

With its robust design and comprehensive feature set, the DLPC3470CZEZ controller from Texas Instruments stands as a top-tier component for developers and manufacturers looking to incorporate advanced display technology into their products. By choosing the DLPC3470CZEZ, you are selecting a product synonymous with quality, performance, and innovation.

You May Also Be Interested in

ON Semiconductor
IC DRVR LCD DISPLAY 48QFP / Driver 48-QFP (14x14)
Need more? Email Us
Renesas Electronics America
IC DRVR 16 SEGMENT 44MQFP / LED Driver 44-MQFP (10x10)
Lowest to $17.2861
ON Semiconductor
IC DRVR 75 SEGMENT 48SQFP / LCD Driver 48-SQFP (7x7)
Lowest to $38.0180
NXP / Nexperia
LCD DRIVER / LCD Driver 48-TSSOP
Lowest to $1.6471
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 4 DIGIT 20SOIC / LED Driver 20-SOIC
Lowest to $43.0147
Rohm Semiconductor
IC DISPLAY DRIVER CONTROLLER / Driver
Need more? Email Us
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us
Harris Corporation
BCD-TO-7 SEGMENT LATCH / LED Driver 16-CDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.8945 $81.8945
2+ $79.3353 $158.6706
3+ $76.7761 $230.3283
4+ $74.2169 $296.8676
5+ $66.5393 $332.6965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 82 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess