EN
  • EN
  • DE

MAX1797EUA+T

Part No MAX1797EUA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ/PROG 0.8A 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable (Programmable)
Number of Outputs 1
Minimum Input Voltage 1V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2V (3.3V, 5V)
Maximum Output Voltage 5.5V
Output Current 800mA (Switch)
Frequency - Switching 500kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-uMAX
Win Source Part Number 002916-MAX1797EUA+T
Family Name MAX1797
Introduction Date December 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1797EUA+T CAD Model

Description

The MAX1797EUA+T from Maxim Integrated is a high-efficiency, low-voltage, step-down DC-DC converter designed to deliver a consistent and regulated power supply. It is an ideal solution for portable devices that require a compact power management system. This converter operates over a wide input voltage range, making it versatile for various applications.

Key Features

  • Wide Input Voltage Range: The device can handle an input voltage from 2.7V to 5.5V, accommodating a variety of power sources and battery technologies.
  • Adjustable Output Voltage: The output voltage is adjustable from 1.25V to V<sub>IN, allowing for a high degree of flexibility in powering different circuit components.
  • High Efficiency: With up to 96% efficiency, this converter ensures minimal power loss and maximum battery life for portable applications.
  • Compact Package: The MAX1797EUA+T is available in a small, 8-pin µMAX package, which is ideal for space-constrained applications.
  • Low Quiescent Current: Its low quiescent current extends battery life by reducing standby power consumption.
  • Thermal Protection: The device includes thermal shutdown protection to prevent damage from overheating.
  • Current-Limit Protection: Built-in current-limit protection safeguards the device and the load from excessive current draw.

Applications

The MAX1797EUA+T is suitable for a wide range of applications, including but not limited to:

  • Portable and battery-powered devices
  • PDAs and smartphones
  • Digital cameras
  • Handheld instruments
  • Wireless peripherals

Technical Specifications

Parameter Value Input Voltage Range 2.7V to 5.5V Output Voltage Range 1.25V to V<sub>IN Efficiency Up to 96% Package 8-pin µMAX Operating Temperature -40°C to +85°C

For detailed information and datasheets, visit the Maxim Integrated official website or contact your local Maxim Integrated distributor.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4620 $51.7020
50+ $2.0201 $101.0050
77+ $1.9570 $150.6890
106+ $1.8939 $200.7534
137+ $1.8307 $250.8059
183+ $1.6414 $300.3762
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess