EN
  • EN
  • DE
  • IT

ST7570TR

Part No ST7570TR
Manufacturer STMicroelectronics
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 48VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Telecom IC Power Line Networking System-On-Chip 48-VQFN-EP (7x7)
Manufacturer STMicroelectronics
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 48-VFQFN Exposed Pad
Case / Package 48-VQFN-EP (7x7)
Family Name ST7570
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.39.0001
Other Part Number -497-10618-2, -497-10618-1, -497-10618-6, 497-10618-1, 497-10618-2, 497-10618-6
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897852-ST7570TR
Ultra Librarian 3D Model Ultra Librarian ST7570TR CAD Model

Description

ST7570TR Power Line Communication (PLC) System-on-Chip by STMicroelectronics

The ST7570TR is a sophisticated System-on-Chip (SoC) designed by STMicroelectronics, specifically tailored for robust and efficient power line communication (PLC) in the challenging conditions of the electrical grid. This highly integrated device is a pivotal component for smart grid applications, enabling bi-directional data communication over existing power lines, which is critical for smart metering, energy management, and grid automation.

Key Features:

  • Integrated Analog Front-End (AFE): The ST7570TR comes with a fully integrated AFE that ensures high-quality signal acquisition and processing, which is crucial for reliable communication over noisy power lines.
  • Flexible Modulation Schemes: It supports several modulation schemes, including FSK, PSK, and QAM, allowing for adaptation to various communication standards and requirements.
  • High-Speed Data Transfer: With data rates up to 2.4 kbps in FSK and up to 28.8 kbps in PSK/QAM modes, the ST7570TR is capable of handling a broad range of data-intensive applications.
  • Low-Power Operation: The device is designed for energy efficiency, which is essential for battery-operated or power-sensitive applications within the smart grid ecosystem.
  • Robust Security: Security features, including encryption and authentication, ensure secure data transmission, protecting against tampering and unauthorized access.
  • Programmable Frequency Bands: The ST7570TR can be programmed to operate in multiple frequency bands, providing flexibility and compliance with global PLC standards.

Applications:

The ST7570TR is ideal for a variety of applications within the smart grid infrastructure, including:

  • Smart Metering
  • Home and Industrial Energy Management Systems
  • Street Lighting Control
  • Renewable Energy Systems Monitoring

Technical Specifications:

The ST7570TR offers a temperature range of -40°C to +85°C and comes in a compact, surface-mountable TSSOP28 package. It is designed to meet IEC 61334-5-1 standards for PLC equipment and is compatible with various communication protocols used in energy management systems.

With its robust feature set and compliance with industry standards, the ST7570TR from STMicroelectronics represents a reliable and efficient solution for power line communication in modern smart grid applications.

You May Also Be Interested in

Rohm Semiconductor
Tone ringer IC for telephone set
Lowest to $1.9705
Microchip Technology
IC TELECOM INTERFACE 44TQFP
Need more? Email Us
PMC-Sierra
ENHANCED TT1™ SWITCH FABRIC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 44TQFP
Lowest to $3.7657
Supertex, Inc
Electronic Telephone Line Switch
Lowest to $39.3099
IXYS
IC TONE DETECTOR GEN PURP 8-DIP
Lowest to $7.2925
Supertex, Inc
Electronic Telephone Line Switch
Need more? Email Us
IXYS
IC TONE GENERATR LP CMOS 16-SOIC
Lowest to $15.4442
Mitel Networks Corporation
ISO2-CMOS Integrated PCM Filter Codec
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.0371 $72.0742
5+ $29.5691 $147.8455
7+ $28.6442 $200.5094
10+ $27.7206 $277.2060
13+ $26.7969 $348.3597
17+ $24.0248 $408.4216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess