EN
  • EN
  • DE

PCF8545ATT/AJ

Part No PCF8545ATT/AJ
Manufacturer NXP / Nexperia
Catalog PMIC - Display Drivers
Description IC DRVR 320 SEGMENT 56TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features LCD Driver 56-TSSOP
Manufacturer NXP
Package Reel - TR
Operating Temperature Range -40°C ~ 95°C
Mounting Surface Mount
Package 56-TFSOP (0.240", 6.10mm Width)
Case / Package 56-TSSOP
Family Name PCF8545
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number PCF8545ATT, 568-10998-2, 568-10998-6, 568-10998-1, 935302987118
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888749-PCF8545ATT/AJ
Ultra Librarian 3D Model Ultra Librarian PCF8545ATT/AJ CAD Model

Description

NXP PCF8545ATT/AJ Product Overview

The NXP PCF8545ATT/AJ is a state-of-the-art CMOS device that integrates a Universal Asynchronous Receiver/Transmitter (UART) interface and a Contactless Interface Unit (CIU) designed for use in a wide range of applications, including but not limited to access control, banking, and public transport systems. This product is part of NXP's commitment to providing advanced solutions for secure communication and data transfer in embedded systems.

Key Features

  • Integrated UART: The PCF8545ATT/AJ features a high-speed UART interface that allows for seamless communication with microcontrollers and other digital systems, ensuring reliable data exchange at baud rates suitable for most applications.
  • Contactless Interface: Equipped with a CIU, this device can communicate with ISO/IEC 14443 Type A and B cards, as well as MIFARE cards, making it highly versatile for a range of RFID applications.
  • Low Power Consumption: Designed for efficiency, the PCF8545ATT/AJ operates with minimal power requirements, making it an ideal choice for battery-powered or energy-sensitive devices.
  • Security Features: The product includes advanced security protocols to ensure the integrity and confidentiality of data, catering to the needs of applications that require secure transactions.
  • Compact Packaging: The device comes in a small footprint package, which allows for easy integration into space-constrained designs without compromising on functionality.

Applications

The versatility of the PCF8545ATT/AJ makes it suitable for a variety of applications, including:

  • Access Control Systems
  • Point of Sale Terminals
  • Public Transport Ticketing Systems
  • Banking and Payment Systems
  • Identification and Authentication Solutions

Technical Specifications

The technical specifications of the PCF8545ATT/AJ include support for multiple protocols, high data integrity, and a wide operating temperature range. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring robust performance in diverse environments.

As a product from NXP, a leader in secure connectivity solutions for embedded applications, the PCF8545ATT/AJ represents a reliable choice for developers looking to incorporate contactless communication capabilities into their designs with confidence.

You May Also Be Interested in

Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC / LED Driver 16-SOIC
Lowest to $0.9291
NXP / Nexperia
IC DRVR 7 SEGMENT DIE
Lowest to $8.7970
Texas Instruments
DLP DRIVER / DMD Driver 201-NFBGA (13x13)
Lowest to $93.5477
NXP / Nexperia
LCD DRIVER / LCD Driver 48-TSSOP
Lowest to $1.6470
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
Silicon Labs
Lowest to $6.3275
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
Texas Instruments
IC DRVR 7 SEGMENT 16SOIC / LED Driver 16-SOIC
Lowest to $1.2015

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess