EN
  • EN
  • DE

LC82360-YJ2-E

Part No LC82360-YJ2-E
Manufacturer ON Semiconductor
Catalog Audio Special Purpose
Description IC SILICON AUDIO 80SQFP / Audio Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr ON Semiconductor
Package Tray
Product Status Obsolete
Mounting Type Surface Mount
Base Product Number LC823
Standard Package 300 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 176871-LC82360-YJ2-E
Ultra Librarian 3D Model Ultra Librarian LC82360-YJ2-E CAD Model

Description

ON Semiconductor LC82360-YJ2-E Audio Processor

The ON Semiconductor LC82360-YJ2-E is a highly advanced audio processor that has been meticulously designed to cater to the evolving demands of modern audio applications. This state-of-the-art processor is an ideal solution for a wide range of products, from high-performance home audio systems to sophisticated automotive audio applications.

At the heart of the LC82360-YJ2-E lies a powerful digital signal processor (DSP) that is capable of delivering exceptional sound quality through its advanced audio processing capabilities. The processor supports a variety of audio formats, ensuring compatibility with numerous audio sources and providing users with a versatile audio solution.

The LC82360-YJ2-E is equipped with an array of features that enhance its performance and usability. It includes an integrated memory interface that facilitates the connection of external memory devices, allowing for expanded audio data storage and quick access to audio content. Additionally, the processor boasts a multi-channel audio interface, which enables it to handle complex audio tasks and deliver multi-dimensional sound experiences.

Energy efficiency is another key aspect of the LC82360-YJ2-E. ON Semiconductor has incorporated power management features that minimize power consumption without compromising on performance. This makes the processor not only environmentally friendly but also cost-effective to operate over the long term.

For developers and manufacturers, the LC82360-YJ2-E comes with robust support tools that simplify the integration process. The processor's flexible programming options and comprehensive development kits help reduce time to market for audio products, while ensuring that they meet the highest standards of audio quality.

Overall, the ON Semiconductor LC82360-YJ2-E is a powerful and versatile audio processor that offers a perfect blend of performance, energy efficiency, and ease of use. Its cutting-edge features and support for advanced audio processing make it an excellent choice for any application that demands superior sound quality and reliability.

To learn more about the LC82360-YJ2-E and how it can enhance your audio products, visit ON Semiconductor's website or contact their customer support for detailed product specifications and application guidance.

You May Also Be Interested in

MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
ON Semiconductor
VOIP PROCESSOR
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Rohm Semiconductor
IC AUDIO SGNL PROCESSOR 52SQFPT
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
IC VOLUME CONTROL 44QIPM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess