EN
  • EN
  • DE

LC86F3G64AU-QIP-E

Part No LC86F3G64AU-QIP-E
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 76931-LC86F3G64AU-QIP-E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LC86F3G64AU-QIP-E CAD Model

Description

LC86F3G64AU-QIP-E: A High-Performance Microcontroller

The LC86F3G64AU-QIP-E is a cutting-edge microcontroller unit (MCU) from ON Semiconductor, designed to cater to a wide range of applications that require high reliability, robust performance, and low power consumption. This advanced MCU is an ideal choice for automotive, industrial, and consumer electronics markets where efficiency and longevity are paramount.

At the heart of the LC86F3G64AU-QIP-E is a powerful and efficient core that can operate at a maximum frequency, providing the computational power necessary for complex tasks. This core is supported by a generous 64KB of flash memory, ensuring ample space for application code and data storage. Additionally, the MCU comes with various peripherals and interfaces that enable it to handle multiple tasks simultaneously and interact seamlessly with other components in a system.

The LC86F3G64AU-QIP-E boasts an array of features designed to enhance its performance and usability. These include an advanced timer system, multiple communication interfaces such as I2C, SPI, and UART, and an analog-to-digital converter (ADC) for reading analog signals. The MCU also offers various power-saving modes, allowing designers to optimize their applications for energy efficiency.

Safety and reliability are critical concerns in many applications, and the LC86F3G64AU-QIP-E addresses these with built-in hardware watchdog timers and low-voltage detection circuits. These features help to ensure that the system remains stable and functional even under adverse conditions.

ON Semiconductor has packaged the LC86F3G64AU-QIP-E in a QIP (Quad Inline Package), which is known for its durability and ease of mounting on printed circuit boards. This packaging, combined with the MCU's wide operating temperature range, makes it suitable for deployment in environments that experience temperature extremes.

In summary, the LC86F3G64AU-QIP-E from ON Semiconductor is a versatile and reliable microcontroller that offers a balance of performance, power efficiency, and robustness, making it an excellent choice for a wide array of applications.

You May Also Be Interested in

Texas Instruments
Lowest to $3.5981
STMicroelectronics
Need more? Email Us
Intel
Need more? Email Us
LSI Computer Systems
Need more? Email Us
STMicroelectronics
Lowest to $9.7932
UTC
SWITCHING REGULATOR CONTROLLER(LOW VOLTAGE)
Lowest to $0.3927
LSI Computer Systems
Need more? Email Us
Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess