EN
  • EN
  • DE

LC89058W-E

Part No LC89058W-E
Manufacturer ON Semiconductor
Catalog Audio Special Purpose
Description Digital Audio Interface Receiver | IC DEMODULATOR 48SQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tray
Status Obsolete
Function Demodulator
Applications Audio Systems
Interface I²S
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -30°C ~ 70°C
Specifications 32kHz ~ 192kHz
Manufacturer Package 48-LQFP
Supplier Device Package 48-SQFP (7x7)
Family Part Number LC89058W
Manufacturer Pack Quantity 1,250
MSL Level 4 (72 Hours)
Win Source Part Number 1195634-LC89058W-E
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LC89058W-E CAD Model

Description

The LC89058W-E from ON Semiconductor is a cutting-edge audio interface chip designed to provide a seamless and high-quality audio experience for a wide range of applications. This integrated circuit is engineered to cater to the demanding needs of modern audio systems, offering excellent performance in digital audio equipment, home theater systems, and professional audio setups.

Key Features:

  • High-Quality Audio Processing: The LC89058W-E is designed to deliver high-fidelity audio with a minimal signal-to-noise ratio, ensuring crystal clear sound reproduction.
  • Flexible Interface Options: This chip supports a variety of digital audio interfaces, making it highly versatile for integration into different system architectures.
  • Low Power Consumption: ON Semiconductor has optimized the LC89058W-E for low power operation, which is crucial for battery-powered devices and energy-efficient applications.
  • Robust Error Handling: The device includes advanced error handling capabilities to maintain audio quality even in challenging conditions.
  • Compact Form Factor: The small footprint of the LC89058W-E allows for its use in space-constrained environments without compromising performance.

Applications:

  • High-end audio and video receivers
  • Professional audio recording and mixing equipment
  • Home theater systems
  • Automotive audio systems
  • Portable audio devices

The LC89058W-E is a testament to ON Semiconductor's commitment to providing innovative solutions for the audio industry. Its robust design and high-quality audio processing capabilities make it an ideal choice for manufacturers looking to enhance the audio experience in their products. Whether it's for a sophisticated home theater system or a professional recording studio, the LC89058W-E delivers the performance and reliability that ON Semiconductor is known for.

For detailed specifications, application notes, and support documentation, visit ON Semiconductor's official website or contact their customer support team for personalized assistance with your audio interface needs.

You May Also Be Interested in

Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
STMicroelectronics
Lowest to $34.9254
Texas Instruments
Lowest to $3.4344
Analog Devices Inc.
A2B MASTER/SLAVE 4XPDM
Lowest to $22.9412
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
Cirrus Logic Inc.
Audio Amplifiers 8-Ch 3 Configurable Analog Volume CTRL
Lowest to $43.0147
ESS Technology
Audio D/A Converter ICs Sabre 24 Premier 8 channel DAC
Lowest to $12.5357
ON Semiconductor
IC AUDIO SIGNAL PROCESSOR 25SIP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7487 $61.2045
85+ $1.4345 $121.9325
125+ $1.3895 $173.6875
175+ $1.3444 $235.2700
225+ $1.3005 $292.6125
300+ $1.1654 $349.6200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess