EN
  • EN
  • DE

LTA809FA

Part No LTA809FA
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description IC CONTROLLER / LED Driver IC Output Dimming
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Obsolete
Base Product Number LTA80
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 195359-LTA809FA
Ultra Librarian 3D Model Ultra Librarian LTA809FA CAD Model

Description

The LTA809FA from ON Semiconductor is a high-performance, low dropout (LDO) linear voltage regulator designed to deliver a stable and reliable power supply. This compact and efficient component is ideal for a wide range of applications, including consumer electronics, industrial automation, and automotive systems.

Key Features

  • Low Dropout Voltage: The LTA809FA boasts an exceptionally low dropout voltage, ensuring efficient operation even when the input voltage is very close to the output voltage. This characteristic makes it suitable for battery-operated devices where maximizing battery life is crucial.
  • High Output Accuracy: With a precision output voltage accuracy, this LDO regulator maintains consistent performance, which is vital for sensitive electronic circuits that require a stable power supply.
  • Adjustable Output: The output voltage of the LTA809FA is adjustable, providing design flexibility to cater to various application requirements.
  • Thermal Protection: The device includes built-in thermal protection features that safeguard it against overheating, ensuring long-term reliability and safety in operation.
  • Current Limiting: Integrated current limiting functionality protects the LDO and the load from damage due to excessive current conditions.
  • Wide Operating Temperature Range: The LTA809FA is designed to operate over a broad temperature range, making it suitable for harsh environments.

Applications

The versatility of the LTA809FA allows it to be used in various applications, including but not limited to:

  • Portable and battery-powered devices
  • Microcontroller or microprocessor power supplies
  • Automotive electronics
  • Industrial control systems
  • Telecommunication equipment

Conclusion

The ON Semiconductor LTA809FA is a robust and reliable solution for applications requiring a high-quality power supply. Its low dropout voltage, high output accuracy, and thermal protection make it an excellent choice for designers looking to enhance the stability and efficiency of their electronic systems. With its adjustable output and wide operating temperature range, the LTA809FA provides the flexibility and durability needed for the most demanding applications.

You May Also Be Interested in

Rohm Semiconductor
IC LED DRVR
Lowest to $1.1435
Texas Instruments
IC LED DRV LIN I2C 25.5MA 24WQFN / LED Driver IC 9 Output Linear Switched Capacitor (Charge Pump) I²C, PWM Dimming 25.5mA 24-WQFN (4x4)
Lowest to $1.4753
Texas Instruments
IC LED DRVR CTRLR PWM 32HLQFP / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 150mA 32-HLQFP (7x7)
Lowest to $8.3326
Texas Instruments
IC LED DRIVER CTRLR PWM 32QFN / LED Driver IC 2 Output DC DC Controller Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM, SPI Dimming 32-VQFN (5x5)
Lowest to $4.4774
Diodes Incorporated
IC LED DRIVER LINEAR 350MA 6DFN
Lowest to $0.4099
Allegro MicroSystems, LLC
Four-Channel Boost Controller LED Driver with Ultra-Wide Dimming Ratio, QFN-24
Lowest to $11.1066
Maxim Integrated
WHITE LED CHARGE PUMP
Lowest to $7.1549
Maxim Integrated
IC LED DRV CTRL PWM 10MA 16TSSOP / LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10mA 16-TSSOP-EP
Lowest to $4.3014
Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN
Lowest to $13.9434

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6255 $59.4225
230+ $0.5133 $118.0590
350+ $0.4973 $174.0550
480+ $0.4813 $231.0240
625+ $0.4652 $290.7500
835+ $0.4171 $348.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 197,632 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess