EN
  • EN
  • DE

M74VHC1GT125DF2G

Part No M74VHC1GT125DF2G
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF CMOS LVL/SFTR N-I SOT353
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 8mA, 8mA
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SC-88A (SC-70-5 / SOT-353)
Win Source Part Number 020999-M74VHC1GT125DF2G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian M74VHC1GT125DF2G CAD Model

Description

ON Semiconductor M74VHC1GT125DF2G Single Bus Buffer Gate with 3-State Output

The ON Semiconductor M74VHC1GT125DF2G is a high-performance, CMOS single bus buffer gate that features a 3-state output designed to interface with 3.3V and 5V systems. This versatile component is part of ON Semiconductor's VHC range, known for its robust performance and compatibility with high-speed data processing and communication systems.

Key Features

  • Advanced High-Speed CMOS Technology: The M74VHC1GT125DF2G is built using advanced high-speed CMOS technology, ensuring rapid signal processing and reduced power consumption.
  • High Noise Immunity: Characterized by a V<sub>NN/V<sub>CC of 3.0V, the device has an enhanced noise immunity, making it ideal for electrically noisy environments.
  • Power-Off Protection: This buffer gate is equipped with power-off protection, which ensures that the 3-state output remains in a high-impedance state when the power is off, preventing any potential damage to the device or connected components.
  • Low Power Dissipation: The M74VHC1GT125DF2G has a low power dissipation of 2μA max (ICC) at TA=25°C, making it suitable for power-sensitive applications.
  • High Drive Capability: With the ability to drive up to 8 LSTTL loads, the buffer gate is designed for high-current drive capability, ensuring reliable performance in a variety of circuit configurations.
  • Wide Operating Voltage Range: The device can operate across a wide voltage range of 2.0V to 5.5V, providing flexibility for use in systems with different power levels.
  • Lead-Free and RoHS Compliant: The M74VHC1GT125DF2G is lead-free and RoHS compliant, making it an environmentally friendly choice for electronic designs.

Applications

The ON Semiconductor M74VHC1GT125DF2G is suitable for a diverse range of applications, including:

  • Logic level shifting between different voltage domains
  • Bus isolation and buffering in multi-voltage systems
  • Memory address buffering
  • Data transmission and signal buffering in telecommunication and computing systems

With its compact SOT-353 package, the M74VHC1GT125DF2G offers a space-saving solution for modern electronic circuits, while its high-speed performance and 3-state output make it a versatile and reliable choice for designers looking to optimize their digital systems.

You May Also Be Interested in

Texas Instruments
IC TRANSLATOR BIDIR 24TSSOP
Lowest to $2.9105
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 48-SSOP
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 14TSSOP
Lowest to $0.2346
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20VQFN
Lowest to $0.4745
UTC
Schmitt trigger 4.75V~5.25V 500uA 50ns@5V,100pF SOP-8 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2096
NXP / Nexperia
2.7V~3.6V 8 5uA [email protected],50pF QFN-20(4.5x2.5) Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $5.8209
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUFFER NON-INVERT 5.5V 8-SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
385+ $0.1512 $58.2120
820+ $0.1415 $116.0300
1,270+ $0.1367 $173.6090
1,825+ $0.1268 $231.4100
2,370+ $0.1220 $289.1400
2,960+ $0.1171 $346.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110,555 pieces
MOQ: 385 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess