EN
  • EN
  • DE

MAC97A4G

Part No MAC97A4G
Manufacturer ON Semiconductor
Catalog Triacs
Description TRIAC SENS GATE 200V 0.6A TO92-3 / TRIAC Logic - Sensitive Gate 200 V 600 mA Through Hole TO-92 (TO-226)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Thyristors - TRIACs
Mfr onsemi
Package Bulk
Product Status Obsolete
Triac Type Logic - Sensitive Gate
Voltage - Off State 200 V
Current - On State (It (RMS)) (Max) 600 mA
Voltage - Gate Trigger (Vgt) (Max) 2 V
Current - Non Rep. Surge 50, 60Hz (Itsm) 8A @ 60Hz
Current - Gate Trigger (Igt) (Max) 5 mA
Current - Hold (Ih) (Max) 10 mA
Configuration Single
Temperature Range - Operating -40°C ~ 110°C (TJ)
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 Long Body
Supplier Device Package TO-92 (TO-226)
Base Product Number MAC97
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Other Names 2156-MAC97A4G-ON,MAC97A4GOS,ONSONSMAC97A4G
Standard Package 5,000
Win Source Part Number 971909-MAC97A4G
Ultra Librarian 3D Model Ultra Librarian MAC97A4G CAD Model

Description

ON Semiconductor MAC97A4G Triac

The MAC97A4G is a versatile and robust triac designed by ON Semiconductor, a leading name in the semiconductor industry. This compact and efficient solid-state semiconductor device is ideal for controlling alternating current (AC) power and is widely used in a variety of applications that require high voltage and moderate current. It is particularly suitable for AC switching and phase control applications such as speed controls, temperature modulation, lighting controls, and static switching relays.

With its bidirectional control, the MAC97A4G can switch electrical power in either direction across its two main terminals when a gate signal is applied. This makes it a convenient choice for applications that require control over both halves of an AC cycle. The device is capable of handling loads up to 600V and can support continuous current up to 0.6A, with a peak non-repetitive surge current rating significantly higher, ensuring reliable performance during short-term overload conditions.

The MAC97A4G is designed with ON Semiconductor's high-quality standards, featuring a sensitive gate that allows for direct interfacing with microcontrollers and other logic-level devices. This sensitivity makes it an excellent choice for systems that require precise control with minimal gate drive current. Additionally, the triac's package is designed for optimal heat dissipation, ensuring stable operation and a longer lifespan even under high-temperature conditions.

The device is supplied in a TO-92 package, which is widely recognized for its ease of installation. It is a through-hole component, which means it can be easily soldered onto printed circuit boards (PCBs) for prototyping or mass production. The MAC97A4G is also RoHS compliant, adhering to environmental standards that restrict the use of hazardous substances in electronic equipment.

In summary, the ON Semiconductor MAC97A4G triac is a highly reliable and efficient solution for AC power control. Its sensitive gate, high voltage and current capabilities, and robust design make it an excellent choice for designers and engineers looking to incorporate solid-state switching into their applications.

You May Also Be Interested in

Mitsubishi
Lowest to $0.5791
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
TRIAC 600V 16A
Lowest to $2.3539
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 8A TO251
Need more? Email Us
Renesas Electronics America
Triac Medium Power Use / TRIAC 700V 120A 3-Pin(3+Tab) TO-220FN Tube
Lowest to $1.0095
Littelfuse Inc.
TRIAC ALTERNISTOR 400V 25A TO220
Need more? Email Us
Mitsubishi
TRIAC 600V 80A 3-Pin(3+Tab) TO-220F
Need more? Email Us
Renesas Electronics America
Triac Medium Power Use / TRIAC 600V 200A 3-Pin(3+Tab) TO-220
Need more? Email Us
Renesas Electronics America
TRIAC 600V 12A
Lowest to $9.2931

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2329 $50.0735
525+ $0.1911 $100.3275
815+ $0.1851 $150.8565
1,120+ $0.1792 $200.7040
1,445+ $0.1732 $250.2740
1,935+ $0.1553 $300.5055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess