EN
  • EN
  • DE
  • IT

MBRD640

Part No MBRD640
Manufacturer ON Semiconductor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0033+
Reference case TO-252
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
RoHS State Request Verification
Win Source Part Number 732461-MBRD640
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MBRD640 CAD Model

Description

ON Semiconductor MBRD640 Schottky Diode

The MBRD640 is a high-performance Schottky diode from ON Semiconductor, renowned for its efficiency and reliability in a variety of applications. This diode is designed to offer low forward voltage drop while providing superior switching performance, making it an ideal choice for high-frequency and energy-sensitive circuits.

Key Features:

  • Low Forward Voltage Drop: The MBRD640 boasts a low forward voltage drop, which reduces power loss and improves efficiency, particularly important in applications where power conservation is critical.
  • High Current Capacity: With a maximum average rectified current of 6 A, this diode can handle significant current, making it suitable for high-power applications.
  • High Surge Capability: The device can withstand high surge currents, ensuring durability and reliability during transient conditions.
  • Fast Switching Speed: Its fast switching capability is essential for high-frequency applications, minimizing switching losses and improving overall performance.
  • Low Power Loss: The Schottky barrier principle ensures minimal power loss, contributing to the overall efficiency of the system in which it is used.
  • Temperature Resilience: Capable of operating within a wide temperature range, the MBRD640 maintains performance across various environmental conditions.

Applications:

The MBRD640 is versatile and can be used in numerous applications, including:

  • Power supply management
  • DC-DC converters
  • Free-wheeling diodes in converters and motor control circuits
  • Polarity protection applications
  • Automotive applications that require high reliability and performance

Constructed with ON Semiconductor's state-of-the-art technology, the MBRD640 Schottky diode is packaged in a DPAK (TO-252) package, allowing for efficient heat dissipation and space-saving on printed circuit boards. Its robust design ensures that it is a solid choice for designers looking to optimize their power management solutions, offering a blend of performance and durability that is hard to match.

With the MBRD640, ON Semiconductor continues its commitment to providing components that push the boundaries of efficiency, reliability, and performance, catering to the ever-evolving demands of modern electronic devices.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5161 $51.6100
240+ $0.4235 $101.6400
370+ $0.4103 $151.8110
505+ $0.3970 $200.4850
655+ $0.3838 $251.3890
875+ $0.3441 $301.0875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess