EN
  • EN
  • DE

MBRS3100T3G

Part No MBRS3100T3G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 100V 3A SMC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 790mV @ 3A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 50μA @ 100V
Mounting SMD (SMT)
Case / Package SMC
Operating Temperature - Junction -65°C to 175°C
Win Source Part Number 022459-MBRS3100T3G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Safety
Family Name MBRS3100
Introduction Date July 31, 2001
ECCN EAR99
Country of Origin Vietnam
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MBRS3100T3G CAD Model

Description

ON Semiconductor MBRS3100T3G - Schottky Barrier Rectifier

The ON Semiconductor MBRS3100T3G is a robust Schottky Barrier Rectifier designed for high-efficiency power management applications. This state-of-the-art rectifier is encapsulated in a compact, surface-mount SMB package, making it an ideal choice for space-constrained applications. With its high surge capacity and low power loss, the MBRS3100T3G is perfectly suited for use in switch-mode power supplies, converters, freewheeling diodes, and reverse battery protection.

Key Features

  • High Current Capacity: The MBRS3100T3G supports a high forward current of 3 A, allowing it to handle significant power without compromise.
  • Low Forward Voltage Drop: With a forward voltage drop of typically 0.75V, this device ensures high efficiency, which is crucial for reducing power loss in a circuit.
  • High Surge Capability: It offers excellent surge handling capability, making it reliable in applications where surge currents are expected.
  • Temperature Range: The operating junction temperature range from -65°C to +150°C enables the device to perform in a wide range of environmental conditions.
  • Guard Ring Protection: The MBRS3100T3G features patented guard ring die construction for transient protection, enhancing the reliability of the device.
  • RoHS Compliant: This product is compliant with the RoHS directive, making it environmentally friendly and suitable for use in green products.

Applications

The versatility of the MBRS3100T3G allows it to be used in various applications, including:

  • DC/DC converters
  • Automotive applications
  • Power supply devices
  • Portable devices and battery-powered electronics
  • Telecommunications

Conclusion

The ON Semiconductor MBRS3100T3G Schottky Barrier Rectifier is an excellent choice for engineers looking for a reliable, high-performance component that can enhance the efficiency and longevity of their power management systems. Its compact form factor, combined with its impressive electrical characteristics, ensures that it can meet the demands of a wide array of applications.

You May Also Be Interested in

Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
DIODE GP 100V 215MA DFN1006-2
Lowest to $1.7463
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.4553

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2227 $50.1075
550+ $0.1827 $100.4850
850+ $0.1770 $150.4500
1,170+ $0.1713 $200.4210
1,510+ $0.1656 $250.0560
2,025+ $0.1485 $300.7125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,500 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess