Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 100E
Packaging Tube
Part Status Obsolete(EOL)
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 9
Function Universal
Operating Supply Voltage 4.2 V ~ 5.7 V
Operating Temperature Range 0°C ~ 85°C
Mounting SMD
Package 28-LCC (J-Lead)
Manufacturer Package 28-PLCC (11.51x11.51)
RoHS State Request Verification
Win Source Part Number 1216573-MC100E142FNG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Quantity per package 37
Family Name MC100E142
Introduction Date June 27, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MC100E142FNG CAD Model

Description

ON Semiconductor MC100E142FNG: A High-Performance 5V ECL 4-Bit Differential Line Driver

The ON Semiconductor MC100E142FNG is a state-of-the-art 4-bit differential line driver designed for high-speed digital applications that require fast signal propagation and minimal skew. This device is part of ON Semiconductor's high-performance ECLinPS MAX™ family, which is renowned for its exceptional quality and reliability. Engineered to operate with a 5V power supply, the MC100E142FNG is ideal for interfacing with ECL systems and driving transmission lines with its differential outputs.

Featuring a quintessential design, the MC100E142FNG offers a fully differential clock path which minimizes both device and system skew. Each of the four drivers can be independently enabled, allowing for greater flexibility in system design. The device's inputs accept LVPECL, CML, or LVDS signals, ensuring compatibility with a wide range of digital circuits and making it a versatile choice for various high-speed applications.

The MC100E142FNG is housed in a compact 28-lead PLCC (Plastic Leaded Chip Carrier) package, which not only saves precious board space but also provides excellent thermal performance. This package is suitable for surface-mount technology (SMT), facilitating easier assembly and integration into complex circuits. The device's advanced design ensures minimal propagation delay and pulse skew, which is critical for maintaining signal integrity in fast communication systems and high-frequency clock distribution networks.

Key features of the MC100E142FNG include:

  • Operates from a 5V ±10% supply voltage
  • Maximum frequency > 1 GHz
  • 50 ps typical output-to-output skew
  • 175 ps typical propagation delay
  • The fully differential design reduces system noise
  • Thermal performance enhanced by the PLCC package
  • Compatible with various signal standards for flexible design options

In summary, the ON Semiconductor MC100E142FNG is an exceptional choice for system designers seeking a reliable, high-speed differential line driver. Its compatibility with multiple signal standards, combined with its high-frequency operation and low skew, make it an indispensable component in telecommunications, data transfer, and complex digital signal processing applications.

You May Also Be Interested in

Nexperia USA Inc.
IC SR OPEN DRAIN 12BIT 20-SO
Need more? Email Us
ECAD model for NPIC6C4894DY
Nexperia USA Inc.
IC REG MULPLX PSH-PUL 64BIT 16SO
Need more? Email Us
ECAD model for 74HCT7731D,112
Nexperia USA Inc.
SERIAL IN PARALLEL OUT, LV/LV-A/
Need more? Email Us
ECAD model for 74LV4094DB,112
Nexperia USA Inc.
IC SHFT REG TRI-STATE 8BIT 16-SO
Need more? Email Us
ECAD model for 74VHCT595D,118
Nexperia USA Inc.
IC SR PUSH-PULL 8BIT 16-TSSOP
Need more? Email Us
ECAD model for 74AHCT594PW-Q100,1
Nexperia USA Inc.
NEXPERIA HEF4557BT - SERIAL IN S
Need more? Email Us
ECAD model for HEF4557BT,652
Nexperia USA Inc.
IC REG MULPLX TRI-STA 8BIT 20DIP
Need more? Email Us
ECAD model for 74HC299N,652
Nexperia USA Inc.
IC SHFT REG PUSH-PULL 8BIT 16-SO
Need more? Email Us
ECAD model for 74HCT166D,653
Nexperia USA Inc.
IC REG MULPLX PSH-PUL 64BIT 16SO
Need more? Email Us
ECAD model for 74HCT7731D,118

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.0700
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention