EN
  • EN
  • DE

MC100E151FNG

Part No MC100E151FNG
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 28PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Purpose Master Reset
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 6
Max Frequency 1.1GHz
Trigger Type Positive Edge
Supply Voltage - Operating -4.2 V to -5.7 V
Current - Quiescent 78mA
Temperature Range - Operating 0°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 28-LCC (J-Lead)
Win Source Part Number 134877-MC100E151FNG
Ultra Librarian 3D Model Ultra Librarian MC100E151FNG CAD Model

Description

ON Semiconductor MC100E151FNG: A High-Performance 6-Bit D-Type Flip-Flop

The ON Semiconductor MC100E151FNG is a cutting-edge integrated circuit designed to cater to the demanding requirements of high-speed digital systems. This 6-bit D-type flip-flop with differential clock and data inputs is an essential component for applications requiring precise timing and synchronization, such as data processing, telecommunications, and advanced computing.

Key Features

  • High-Speed Operation: The MC100E151FNG is built for speed with its capability to handle fast signal propagation, ensuring minimal delay in digital circuits.
  • Differential Clock Inputs: The device supports differential clock inputs which provide improved noise immunity and allow for precise edge-triggered data entry, a must-have for high-speed digital applications.
  • Master Reset: The integrated master reset (MR) function allows for the synchronous resetting of all flip-flops, ensuring the system can be quickly brought to a known state when necessary.
  • Enhanced Signal Integrity: With ECL (Emitter Coupled Logic) technology, the MC100E151FNG ensures minimal signal degradation and maintains signal integrity even in electrically noisy environments.
  • Multiple Power Options: This device is compatible with a standard ECL VEE power supply of -4.2V or can utilize a -3.3V power supply for PECL (Positive Emitter Coupled Logic) applications, offering flexibility in system design.

Applications

The MC100E151FNG is well-suited for a variety of applications that require high-speed data manipulation and control, such as:

  • High-speed data acquisition systems
  • Digital signal processing (DSP)
  • Telecommunication infrastructure
  • Servers and network switches
  • Test and measurement equipment

Package and Quality

Encased in a 28-lead PLCC (Plastic Leaded Chip Carrier) package, the MC100E151FNG is designed for surface mount technology, facilitating its integration into PCBs. ON Semiconductor is committed to delivering high-quality products, and the MC100E151FNG is no exception, meeting rigorous industry standards for performance and reliability.

Whether you're developing advanced digital systems or upgrading existing infrastructure, the ON Semiconductor MC100E151FNG offers the performance and features to meet the challenges of today's high-speed digital environments.

You May Also Be Interested in

Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DUAL 4BIT 24SOP
Need more? Email Us
ON Semiconductor
Dual J-K Master-Slave Flip-Flop
Need more? Email Us
Rochester Electronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.6537
Texas Instruments
IC FF D-TYPE DUAL 1BIT 14SOIC
Lowest to $0.5797
Texas Instruments
IC D-TYPE POS TRG SNGL 24SOIC
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Octal D-Type Flip-Flop, Three-State Positive-Edge Triggered
Lowest to $0.4842
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $48.1127
Texas Instruments
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $1.0006

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess