EN
  • EN
  • DE

STEVAL-ISB043V1

Part No STEVAL-ISB043V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Type Power Management
Function Wireless Power Supply/Charging
Utilized IC / Part STWLC33
Supplied Contents Board(s)
Other Names 497-17811
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1284487-STEVAL-ISB043V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISB043V1 CAD Model

Description

Introducing the STEVAL-ISB043V1 Wireless Charging Transmitter

The STEVAL-ISB043V1 is a cutting-edge wireless charging transmitter evaluation board designed and manufactured by STMicroelectronics. This state-of-the-art product is built to facilitate the development and prototyping of wireless charging solutions that are compliant with the Qi wireless charging standard set by the Wireless Power Consortium (WPC).

Key Features

  • Qi-Compliant: The board is designed in accordance with the WPC Qi standard for inductive charging, ensuring compatibility with a wide range of Qi-enabled devices.
  • Power Transfer: Capable of delivering up to 15W of power, the STEVAL-ISB043V1 allows for fast and efficient charging of compatible devices.
  • STWBC-MP Controller: At the heart of the board is STMicroelectronics' STWBC-MP digital controller, which provides full control over the power transfer process and ensures optimal efficiency.
  • Flexible Configuration: The evaluation board offers a variety of configurable parameters, enabling developers to tailor the charging behavior to specific needs or to experiment with different charging scenarios.
  • Foreign Object Detection (FOD): Safety is a priority, and the STEVAL-ISB043V1 includes FOD functionality to prevent overheating and damage when metallic objects are present in the charging field.

Applications

The STEVAL-ISB043V1 is ideal for developers looking to create wireless charging systems for consumer electronics, such as smartphones and tablets, as well as for medical devices, wearables, and industrial equipment that benefit from the convenience of wireless power transfer.

Design Support

STMicroelectronics provides extensive design support for the STEVAL-ISB043V1, including detailed documentation, reference design files, and software tools to streamline the development process. This support ensures that engineers can rapidly move from concept to prototype, reducing time-to-market for innovative wireless charging products.

Whether you're an experienced engineer or a newcomer to wireless power technology, the STEVAL-ISB043V1 evaluation board offers a robust platform for exploring and implementing Qi-compliant wireless charging capabilities in your next product design.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Trinamic Motion Control GmbH
BREAKOUTBOARD WITH TMC5160
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
Analog Devices Inc.
ADP5092 EVALUATION BOARD / ADP5092 Energy Harvesting Power Management Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess