EN
  • EN
  • DE

MC100E151FNR2

Part No MC100E151FNR2
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 28PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Master Reset
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 6
Max Frequency 1.1GHz
Trigger Type Positive Edge
Supply Voltage - Operating -4.2 V to -5.7 V
Current - Quiescent 78mA
Temperature Range - Operating 0°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 28-LCC (J-Lead)
Win Source Part Number 123716-MC100E151FNR2
Ultra Librarian 3D Model Ultra Librarian MC100E151FNR2 CAD Model

Description

ON Semiconductor MC100E151FNR2 - High-Performance 6-Bit D-Type Flip-Flop

The MC100E151FNR2 is a versatile and high-speed 6-bit D-type flip-flop integrated circuit designed and manufactured by ON Semiconductor. This component is part of ON Semiconductor's 100E series, which is well-known for its robust performance in demanding digital applications. The MC100E151FNR2 is specifically engineered to meet the needs of high-frequency data processing and communication systems.

Key Features

  • High Speed: The device is capable of operating at high clock frequencies, making it suitable for applications that require fast data transfer and processing.
  • Differential Inputs: Equipped with differential ECL inputs, the MC100E151FNR2 ensures improved noise immunity and signal integrity, which is critical for reliable operation in noisy environments.
  • Master Reset: The integrated master reset function allows for the synchronous resetting of all flip-flops, providing a convenient way to initialize the system state during power-up or other reset conditions.
  • Temperature Range: The device is designed to operate over an extended industrial temperature range, ensuring consistent performance under varying environmental conditions.
  • Power Supply: It operates with a standard ECL power supply voltage of -4.2V to -5.7V, which is typical for ECL-based logic devices.
  • Package: The MC100E151FNR2 comes in a PLCC-28 (Plastic Leaded Chip Carrier) package, which is suitable for surface-mount technology (SMT) and provides a compact footprint for space-constrained applications.

Applications

The MC100E151FNR2 is ideal for a range of high-speed digital applications, including:

  • Data communication equipment
  • High-frequency signal processing
  • Networking and telecommunication systems
  • High-performance computing
  • Automated test equipment (ATE)

Summary

In summary, the ON Semiconductor's MC100E151FNR2 is a reliable and high-speed 6-bit D-type flip-flop that offers differential inputs, a master reset feature, and robust operation in a wide temperature range. Its suitability for high-speed applications and compatibility with ECL logic levels make it an excellent choice for designers looking to enhance the performance of their digital systems.

You May Also Be Interested in

Texas Instruments
DUAL D-TYPE POSITIVE-EDGE-TRIGGERED FLIP-FLIP-FLOPS WITH PRESET AND CLEAR
Lowest to $0.4571
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $48.1127
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Lowest to $3.4738
Texas Instruments
DUAL NEGATIVE-EDGE-TRIGGERED J-K FLIP-FLOP WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16TSSOP
Lowest to $1.0470
Rochester Electronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.6537
ON Semiconductor
IC FF D-TYPE DUAL 4BIT 24SOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SNGL 6BIT 16SOIC
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG SNGL 24SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.9443 $62.6101
16+ $7.3400 $117.4400
25+ $7.1102 $177.7550
34+ $6.8803 $233.9302
44+ $6.6516 $292.6704
59+ $5.9633 $351.8347
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess