EN
  • EN
  • DE

MC100EP196BFAR2G

Part No MC100EP196BFAR2G
Manufacturer ON Semiconductor
Catalog Clock/Timing - Delay Lines
Description IC DELAY LN 1024TAP PROG 32LQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Delay Line IC Programmable 1024 Tap 2.5ns ~ 13ns 32-LQFP
Manufacturer ON Semiconductor
Series 100EP
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 32-LQFP
Case / Package 32-LQFP (7x7)
Family Name MC100EP196
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926027-MC100EP196BFAR2G
Ultra Librarian 3D Model Ultra Librarian MC100EP196BFAR2G CAD Model

Description

ON Semiconductor MC100EP196BFAR2G Product Overview

The MC100EP196BFAR2G is a high-performance, precision timing ECL (Emitter Coupled Logic) integrated circuit designed by ON Semiconductor, a leader in energy-efficient innovations. This device is particularly suited for applications requiring precise timing generation and distribution, making it an ideal choice for advanced communication systems, high-speed data processing, and critical timing applications across various industries.

Key Features

  • Advanced Technology: Built on ON Semiconductor's advanced high-speed bipolar process, the MC100EP196BFAR2G offers exceptional performance with a high level of precision.
  • High-Speed Operation: The device is capable of operating at high frequencies, which is essential for systems that require fast signal processing and timing accuracy.
  • Low Skew: It provides low skew outputs, ensuring that timing signals are delivered consistently and synchronously, minimizing the risk of timing errors in critical applications.
  • Temperature Range: The MC100EP196BFAR2G operates over a wide temperature range, making it suitable for various environments and enhancing its reliability.
  • Package: It comes in a compact, surface-mount package that allows for efficient use of board space and compatibility with modern PCB assembly processes.

Applications

The MC100EP196BFAR2G is versatile and can be used in a variety of applications, including:

  • Telecommunications and networking equipment, where precise timing is crucial for data integrity and synchronization.
  • High-speed data acquisition systems, which require accurate timing for sampling and data processing.
  • Test and measurement equipment, where precision timing is essential for accurate measurements and diagnostics.
  • Industrial automation and control systems, benefiting from the device's robustness and precision in timing-critical processes.

Conclusion

In summary, the MC100EP196BFAR2G from ON Semiconductor is a top-tier solution for applications demanding high-speed and precise timing. Its combination of advanced technology, high-frequency operation, low skew, and a wide operating temperature range ensures that it meets the stringent requirements of modern electronic systems. Whether for telecommunications, data processing, or industrial applications, the MC100EP196BFAR2G is a reliable and efficient choice for designers looking to optimize their timing solutions.

You May Also Be Interested in

Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $4.0381
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $3.7634
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $4.3959
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $8.8609
Maxim Integrated
IC DELAY LINE 10NS 8SOIC
Lowest to $9.8882
Maxim Integrated
IC DELAY LINE 10NS 8DIP
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 75NS 16SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 10TAP 100NS 16SOIC
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $4.7574

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5698 $62.8490
12+ $10.3137 $123.7644
18+ $9.9914 $179.8452
24+ $9.6691 $232.0584
31+ $9.3469 $289.7539
42+ $8.3799 $351.9558
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess