EN
  • EN
  • DE

MC100EP210SFA

Part No MC100EP210SFA
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLOCK BUFFER 1:5 1GHZ 32-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Mfr ON Semiconductor
Series *
Package Tray
Product Status Obsolete
Type Fanout Buffer (Distribution)
Mounting Type Surface Mount
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Base Product Number MC100EP210
Standard Package 250 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 634043-MC100EP210SFA
Ultra Librarian 3D Model Ultra Librarian MC100EP210SFA CAD Model

Description

ON Semiconductor MC100EP210SFA: A High-Performance Clock Generator

The MC100EP210SFA is a precision clock generator manufactured by ON Semiconductor, designed to deliver high-performance timing solutions across a broad range of applications. This device is a part of the ECLinPS MAX™ family, known for its exceptional speed and reliability. It is particularly well-suited for telecommunications, data communications, and high-speed computing environments where precise clock generation is critical.

At the heart of the MC100EP210SFA lies a sophisticated phase-locked loop (PLL) circuit that provides a low-skew, low-jitter clock output. The PLL is capable of frequency synthesis and clock distribution, which ensures that the generated clock signals are synchronized across all connected devices. This feature is essential for maintaining data integrity and system stability in complex electronic systems.

Key Features of the MC100EP210SFA:

  • High-Speed Operation: The device operates at a high frequency range, making it suitable for applications that require fast clock speeds to maintain system performance.
  • Low Skew Outputs: The MC100EP210SFA offers low output-to-output skew, which minimizes timing discrepancies between clock signals and ensures consistent data processing.
  • Multiple Outputs: It features multiple outputs that can be used to drive several components simultaneously, providing flexibility in system design and clock distribution.
  • Programmable Features: Users can program the device for various configurations, allowing customization to specific application requirements.
  • Differential ECL Outputs: The differential Emitter Coupled Logic (ECL) outputs provide improved noise immunity and signal integrity, which is crucial for high-speed signal transmission.
  • Single Power Supply: The device operates on a single 3.3 V or 5 V power supply, simplifying the power design of the system.
  • Temperature Range: It is designed to work over an extended industrial temperature range, ensuring reliable operation under varying environmental conditions.

The MC100EP210SFA is housed in a compact surface-mount package, which allows for efficient use of board space in dense electronic assemblies. Its robust design ensures long-term reliability, while its advanced features meet the stringent requirements of today's high-speed digital systems. With its combination of performance, programmability, and precision, the MC100EP210SFA stands out as a versatile clock generation solution for designers looking to optimize their system's timing architecture.

Whether it's for server farms, networking equipment, or high-speed data processing units, the MC100EP210SFA from ON Semiconductor is engineered to deliver the accuracy and performance needed to maintain the synchronous operation of today's advanced electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC Clk Buffer 1: 2 250MHZ 8SOIC
Need more? Email Us
Renesas Electronics America
IC Clk Multpx 12: 1 32VFQFN
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER 2:8 200MHZ 16TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 200 MHz 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Renesas Electronics America
IC Clk Buffer 2: 6 1GHZ 28VFQFPN
Lowest to $17.6576
Renesas Electronics America
Clock Driver 2-IN LVPECL 20-Pin TSSOP Tube
Lowest to $13.0472
Renesas Electronics America
Clock Multiplexer 6-IN LVCMOS/LVTTL 16-Pin TSSOP Tube
Lowest to $22.8494
Renesas Electronics America
IC Clk Buffer 2: 4 266MHZ 20TSSOP
Lowest to $38.5578
Renesas Electronics America
Clock Buffer 4-OUT 8-Pin TSSOP Tube
Need more? Email Us
Skyworks Solutions Inc.
IC TRANSLATOR BUFF/LEVEL 44QFN / Clock Fanout Buffer (Distribution), Multiplexer, Translator IC 2:10 1.25 GHz 44-VFQFN Exposed Pad
Lowest to $43.6568

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.8881 $80.6643
6+ $22.0620 $132.3720
9+ $21.3726 $192.3534
12+ $20.6832 $248.1984
15+ $19.9937 $299.9055
20+ $17.9254 $358.5080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess