EN
  • EN
  • DE

MC100EP445FA

Part No MC100EP445FA
Manufacturer ON Semiconductor
Catalog Interface - Specialized
Description IC CONV 8BIT SER/PAR ECL 32LQFP / Interface 32-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr ON Semiconductor
Series *
Package Tray
Product Status Obsolete
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Mounting Type Surface Mount
Base Product Number MC100EP445
Standard Package 250 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 634068-MC100EP445FA
Ultra Librarian 3D Model Ultra Librarian MC100EP445FA CAD Model

Description

ON Semiconductor MC100EP445FA: High-Performance ECL Programmable Delay Chip

The MC100EP445FA from ON Semiconductor is a versatile and high-performance programmable delay chip that operates within the ECL (Emitter Coupled Logic) family of products. Designed to meet the needs of high-speed communication and signal processing applications, this integrated circuit offers precise delay adjustments and a wide range of functionality.

Key Features

  • Programmable Delay Range: The MC100EP445FA provides users with a programmable delay range, allowing for fine-tuning to achieve the desired signal timing, which is critical in synchronous systems.
  • High-Speed Operation: With ECL technology, this device is capable of operating at exceptionally high speeds, making it ideal for high-frequency applications that require rapid signal processing.
  • Temperature Compensation: The built-in temperature compensation feature ensures that the delay remains consistent across a wide range of operating temperatures, thus enhancing the reliability and performance of the system.
  • Versatile Voltage Operation: The MC100EP445FA can operate over a broad range of supply voltages, offering flexibility in various design scenarios.
  • Multiple Outputs: This chip includes multiple outputs, providing the ability to drive several loads simultaneously, which can be advantageous in complex digital systems.

Applications

The MC100EP445FA is designed for use in a variety of applications where timing precision and high-speed signal processing are paramount. Typical applications include:

  • Automated Test Equipment (ATE)
  • High-speed data communication systems
  • Precision clock distribution networks
  • Signal synchronization in digital circuits

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the MC100EP445FA is no exception. Manufactured with state-of-the-art semiconductor fabrication techniques, this product is designed to meet the stringent requirements of industrial and commercial applications.

In summary, the MC100EP445FA from ON Semiconductor is a high-quality, programmable delay chip that offers high-speed operation, temperature compensation, and versatile voltage operation, making it an excellent choice for engineers looking to optimize timing and synchronization in their digital systems.

You May Also Be Interested in

ON Semiconductor
IC INTERFACE SPECIALIZED 28PLCC
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Toshiba Semiconductor and Storage
Interface - Specialized HDMI Interface Brdge
Lowest to $8.8130
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Altera
Specialized RoHS
Lowest to $10.1866
Broadcom Limited
IC INTERFACE SPECIALIZED 196BGA
Need more? Email Us
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $12.6091
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.2053 $66.6159
7+ $18.2198 $127.5386
10+ $17.6504 $176.5040
14+ $17.0810 $239.1340
18+ $16.5116 $297.2088
24+ $14.8036 $355.2864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 380 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess