EN
  • EN
  • DE

MAX3755CCM

Part No MAX3755CCM
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description QUAD-PORT BYPASS WITH REPEATER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Maxim Integrated
Package Bulk
Product Status Active
Applications Networking
Voltage - Supply 3V ~ 3.6V
Package / Case 48-TQFP Exposed Pad
Supplier Device Package 48-TQFP-EP (7x7)
Mounting Type Surface Mount
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 630662-MAX3755CCM
Ultra Librarian 3D Model Ultra Librarian MAX3755CCM CAD Model

Description

Maxim Integrated MAX3755CCM Product Overview

The MAX3755CCM from Maxim Integrated is a high-performance, compact, and power-efficient transimpedance amplifier (TIA) designed for optical networking applications. This advanced component is specifically tailored to meet the demanding requirements of 10Gbps fiber optic receivers, making it an ideal choice for use in dense wavelength-division multiplexing (DWDM) systems, Ethernet, Fibre Channel, and other high-speed data communication networks.

With its small 9mm x 9mm, 64-pin TQFP package, the MAX3755CCM is designed to occupy minimal board space while delivering exceptional performance. It offers a wide dynamic range and low noise operation, which is critical for maintaining signal integrity in high-speed optical networks. This TIA integrates a transimpedance amplifier, a post amplifier, and a quantizer, providing a complete signal path from photodiode to post-amplification in a single chip.

One of the key features of the MAX3755CCM is its ability to support both single-mode and multimode fiber applications. This flexibility allows system designers to use the same component across different network configurations, simplifying design and reducing inventory costs. Additionally, the device is optimized for low power consumption, which helps reduce the overall power budget of optical systems and contributes to more energy-efficient network operations.

The MAX3755CCM also includes several built-in features to enhance performance and ease of use, such as programmable bandwidth control, loss of signal detection, and an integrated RSSI (received signal strength indicator) function. These features enable precise control and monitoring of the optical signal, ensuring reliable communication even under varying conditions.

Overall, the Maxim Integrated MAX3755CCM is a robust and versatile TIA that offers a blend of high-speed performance, compact size, and power efficiency, making it a top choice for designers and engineers working on the next generation of optical communication systems.

You May Also Be Interested in

Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
Microchip Technology
IC PFX 68XG4, 68-LANE PCIE SWITC / Interface
Need more? Email Us
Rochester Electronics
MD8212/B / Interface
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)
Need more? Email Us
Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us
Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us
Microchip Technology
IC MAPPER OC-48 HFC BGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC INTFACE SPECIALIZED SGNL COND
Lowest to $4.8174

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.8705 $69.3525
11+ $11.3811 $125.1921
16+ $11.0253 $176.4048
22+ $10.6697 $234.7334
28+ $10.3141 $288.7948
38+ $9.2471 $351.3898
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess