EN
  • EN
  • DE

AD8174AN

Part No AD8174AN
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description IC MUX W/AMP BUFFERED 14-DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Applications Multiplexer with Amplifier
Voltage - Supply ±4V ~ 6V
Package / Case 14-DIP (0.300", 7.62mm)
Supplier Device Package 14-PDIP
Mounting Type Through Hole
Base Product Number AD8174
Standard Package 25 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 555604-AD8174AN
Ultra Librarian 3D Model Ultra Librarian AD8174AN CAD Model

Description

Product Overview: AD8174AN by Analog Devices Inc.

The AD8174AN is a high-performance, triple 4:1 multiplexer from Analog Devices Inc., designed to deliver exceptional signal routing capabilities for a wide range of applications. This integrated circuit is part of Analog Devices' extensive portfolio of multiplexers that are known for their reliability and precision.

Key Features

  • Multiple Signal Routing Options: With its triple 4:1 configuration, the AD8174AN offers versatile routing options for analog signals, making it a suitable choice for complex signal management tasks.
  • High Bandwidth: The device boasts a high bandwidth, ensuring minimal signal degradation and excellent performance in applications requiring the transmission of high-speed signals.
  • Low Crosstalk: Engineered to minimize interference between channels, the AD8174AN features low crosstalk, which is critical in maintaining signal integrity in multi-channel systems.
  • Low Power Consumption: The AD8174AN is designed for energy efficiency, which reduces power consumption and heat generation, making it ideal for power-sensitive applications.
  • Robust Design: Analog Devices Inc. is known for its robust design practices, and the AD8174AN is no exception. It is built to operate reliably under a variety of environmental conditions.

Applications

The versatility of the AD8174AN makes it a prime candidate for a multitude of applications, including but not limited to:

  • Video and audio signal routing
  • Communication systems
  • Data acquisition systems
  • ATE (Automatic Test Equipment)
  • Medical imaging systems

Technical Specifications

The AD8174AN is designed with technical specifications that cater to demanding performance requirements:

  • Triple 4:1 multiplexer configuration
  • High-speed operation
  • Low crosstalk and high isolation between channels
  • Energy-efficient design with low power dissipation
  • Robust construction for enhanced durability

With its combination of performance, versatility, and reliability, the AD8174AN from Analog Devices Inc. stands out as a superior choice for designers and engineers looking to optimize their signal routing solutions.

You May Also Be Interested in

NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
NXP / Nexperia
Interface
Need more? Email Us
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess