EN
  • EN
  • DE

MC100EPT20D

Part No MC100EPT20D
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC XLATOR TTL/CMOS-PECL DF 8SOIC / Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Mfr ON Semiconductor
Series 100EPT
Package Tube
Product Status Active
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Input Signal LVCMOS, LVTTL
Output Signal LVPECL
Output Type Differential
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 100EPT20
Standard Package 98 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 634091-MC100EPT20D
Ultra Librarian 3D Model Ultra Librarian MC100EPT20D CAD Model

Description

The MC100EPT20D is a high-performance integrated circuit from ON Semiconductor, designed to translate a differential Low Voltage Positive Emitter Coupled Logic (LVPECL) input signal to a Low Voltage Transistor-Transistor Logic (LVTTL) output level. This device is specifically engineered to address the needs of communication infrastructure, high-speed data systems, and advanced computing applications where signal integrity and translation speed are critical.

Key Features

  • High-Speed Operation: The MC100EPT20D is capable of translating signals at a rapid pace, ensuring minimal propagation delay which is essential for high-speed data transmission.
  • Differential LVPECL Inputs: The translator accepts differential inputs which provide improved noise immunity and are conducive to maintaining signal integrity over longer distances.
  • LVTTL Outputs: The device provides LVTTL level outputs, making it compatible with a wide range of digital logic circuits and microcontroller inputs.
  • 3.3V Power Supply: The MC100EPT20D operates on a 3.3V power supply, aligning with the common voltage level used in digital systems and simplifying power management.
  • Flow-Through Pinout: The design of the pinout facilitates easy PCB layout and reduces signal distortion, which is beneficial for maintaining signal fidelity in high-speed environments.

Applications

The MC100EPT20D's capabilities make it suitable for a variety of applications, including:

  • Telecommunications Equipment
  • High-speed Data Acquisition Systems
  • Networking and Data Communication
  • Signal Conversion and Interface Translation
  • Test and Measurement Equipment

Quality and Reliability

ON Semiconductor is known for its commitment to quality and the MC100EPT20D is no exception. It is built to meet stringent industry standards, ensuring reliable performance even under demanding conditions. With its robust design and ON Semiconductor's reputation for reliability, the MC100EPT20D is a translator that engineers can trust for their critical signal translation needs.

You May Also Be Interested in

ON Semiconductor
IC TRANSLATOR DUAL 2BIT 8FLIPCHI
Lowest to $0.6537
ON Semiconductor
1 BIT TRANSLATOR 6UDFN
Lowest to $0.1672
Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8XSON
Lowest to $0.5279
Nexperia USA Inc.
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $2.0911
ON Semiconductor
9-Bit TTL to ECL Translator
Lowest to $3.1728
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $25.8444
ON Semiconductor
IC XLATOR ECL-TTL QUAD 16SOEIAJ
Lowest to $13.7373
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.1772
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $11.8669

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6145 $59.9885
31+ $3.7863 $117.3753
48+ $3.6680 $176.0640
66+ $3.5497 $234.2802
85+ $3.4313 $291.6605
113+ $3.0764 $347.6332
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,700 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess