EN
  • EN
  • DE

MC100LVE222

Part No MC100LVE222
Manufacturer ON Semiconductor
Description Low Voltage 1:15 Differential ÷1÷2 ECL/PECL Clock Driver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1216834-MC100LVE222
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC100LVE222 CAD Model

Description

The MC100LVE222 from ON Semiconductor is a high-performance clock generation integrated circuit designed to meet the rigorous demands of high-speed communication systems. Built using advanced technology, this chip offers a versatile solution for system clock management with its ability to divide frequencies by 2, 4, or 8.

Key Features

  • Flexible Clock Division: The MC100LVE222 can divide input clock frequencies by three different factors (÷2, ÷4, ÷8), allowing for flexibility in clock distribution across various subsystems.
  • High-Speed Operation: This device is capable of handling clock frequencies that are essential for high-speed digital systems, ensuring minimal skew and high precision.
  • 2.5V Power Supply: The chip operates on a 2.5V power supply, which is suitable for low-voltage applications and helps in reducing overall power consumption.
  • Differential ECL Outputs: The differential Emitter Coupled Logic (ECL) outputs provide improved noise immunity and allow for longer transmission distances without signal degradation.
  • Compatible with PECL: The outputs are also compatible with Positive Emitter Coupled Logic (PECL), providing versatility in interfacing with different logic families.

Applications

The MC100LVE222 is ideal for use in a variety of applications where precise clock management is essential. Some of these applications include:

  • High-speed data communication and telecommunication systems
  • Networking equipment such as routers and switches
  • Test and measurement equipment
  • High-performance computing and data centers

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the MC100LVE222 is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring long-term reliability and performance.

Ordering and Packaging

The MC100LVE222 is available in a compact surface-mount package that is suitable for automated assembly processes. Detailed ordering and packaging information can be obtained from ON Semiconductor's official website or through authorized distributors.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6629 $58.5838
53+ $2.1850 $115.8050
82+ $2.1167 $173.5694
113+ $2.0484 $231.4692
146+ $1.9801 $289.0946
196+ $1.7752 $347.9392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess