EN
  • EN
  • DE

MC10102P

Part No MC10102P
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description OR/NOR GATE / IC Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number MC10102
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 634245-MC10102P
Ultra Librarian 3D Model Ultra Librarian MC10102P CAD Model

Description

ON Semiconductor MC10102P - High-Speed Triple 2-Input OR Gate

The MC10102P by ON Semiconductor is a high-performance triple 2-input OR gate integrated circuit, designed to meet the demanding requirements of high-speed digital systems. This device is a member of the 10K series, which is renowned for its high-speed ECL logic operations. The MC10102P is fabricated with ON Semiconductor's advanced MOSAIC V technology, which ensures reliable performance and high functionality.

The MC10102P offers a trio of 2-input OR gates, making it a versatile component for various digital applications. Each gate is capable of operating at exceptional speed, which is crucial for systems where rapid data processing is a necessity. The device is housed in a 16-pin DIP (Dual In-line Package), providing a compact and easy-to-use solution for PCB (Printed Circuit Board) designs.

The high-speed operation of the MC10102P is complemented by its differential inputs, which minimize the effects of ground bounce and signal crosstalk, thereby enhancing signal integrity. This feature is particularly important in environments with high levels of electrical noise or when long signal traces are present on the circuit board.

The MC10102P operates with a power supply voltage of -4.94V to -5.46V, typical of ECL logic levels, ensuring compatibility with other ECL devices and systems. The power dissipation is kept to a minimum, making the MC10102P an energy-efficient choice for modern electronic designs.

In terms of performance, the MC10102P boasts propagation delay times that are remarkably low, which is essential for high-speed logic operations and data transmission. The device also features an enable input function, providing additional control and flexibility for the user.

ON Semiconductor's commitment to quality is evident in the MC10102P, which is designed and manufactured to the highest standards. It is suitable for various applications, including high-speed data processing, telecommunications, and computing systems, where reliability and speed are of paramount importance.

You May Also Be Interested in

Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess