EN
  • EN
  • DE

mc10107p

Part No mc10107p
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description XOR/XNOR GATE 3-ELEMENT 2-IN ECL / IC Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number MC10107
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 883225-MC10107P
Ultra Librarian 3D Model Ultra Librarian mc10107p CAD Model

Description

ON Semiconductor mc10107p Product Overview

The mc10107p is a high-performance integrated circuit manufactured by ON Semiconductor, a leader in energy-efficient innovations. This product is designed to meet the stringent requirements of modern electronic applications, providing a reliable and robust solution for designers and engineers. The mc10107p is part of ON Semiconductor's extensive portfolio of semiconductor components that are widely used in various industries, including automotive, telecommunications, computing, and consumer electronics.

Key Features

  • High-Speed Performance: The mc10107p is built to deliver exceptional speed, making it suitable for high-frequency and fast-switching applications.
  • Durable Construction: Constructed with ON Semiconductor's commitment to quality, this product offers a durable design that can withstand challenging operating conditions.
  • Low Power Consumption: Energy efficiency is at the heart of the mc10107p, ensuring minimal power waste and contributing to the development of greener electronic products.
  • Versatility: The mc10107p's versatile nature allows it to be used in a wide range of applications, from simple consumer gadgets to complex industrial systems.
  • Compact Form Factor: Its small footprint enables integration into space-constrained designs without compromising performance.

Applications

The mc10107p is suitable for various applications, including but not limited to:

  • High-speed data processing units
  • Telecommunication infrastructure
  • Automotive control systems
  • Advanced computing hardware
  • Consumer electronics requiring fast data throughput

Quality and Reliability

ON Semiconductor's mc10107p is manufactured under strict quality control measures to ensure reliability and performance consistency. The product undergoes rigorous testing to guarantee that it meets industry standards and customer expectations. With ON Semiconductor's reputation for producing high-quality components, users can trust the mc10107p for their critical applications.

For detailed technical specifications, application notes, and support resources, customers can visit the ON Semiconductor website or contact their local sales representative. The mc10107p is not just a component; it's a testament to ON Semiconductor's dedication to advancing technology and empowering innovation across the electronics industry.

You May Also Be Interested in

NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess