The ON Semiconductor MC12017D is a high-performance, dual modulus prescaler designed to deliver precision frequency division in a variety of applications. This integrated circuit is part of ON Semiconductor's extensive line of products that are renowned for their reliability and cutting-edge technology.
Key Features:
- Dual Modulus: The MC12017D offers a selectable division ratio of 64/65 or 128/129, providing flexibility in frequency synthesis and phase-locked loop (PLL) designs.
- High-Frequency Operation: This device can handle frequencies up to 1.1 GHz, making it suitable for high-speed wireless communication systems, including cellular phones, GPS receivers, and other RF applications.
- Low Power Consumption: Designed for efficiency, the MC12017D operates with a low power requirement, which is critical for battery-operated devices.
- Supply Voltage Range: The device functions within a supply voltage range of 4.5V to 5.5V, accommodating various power supply standards and ensuring compatibility with a wide range of other components.
- Output Buffer: The inclusion of an output buffer provides a stable and reliable output signal, which is essential for maintaining signal integrity in complex circuits.
Applications:
- Wireless communication devices
- Phase-locked loop (PLL) frequency synthesizers
- Global Positioning System (GPS) receivers
- Other radio frequency (RF) applications
The MC12017D is housed in a compact SOIC-8 package, making it suitable for space-constrained applications. Its robust design ensures stable operation over a wide temperature range, which is critical for performance and longevity in demanding environments.
Whether you're designing a new communication system or upgrading an existing one, the ON Semiconductor MC12017D dual modulus prescaler offers a combination of performance, flexibility, and reliability that engineers and designers can trust to meet their most challenging technical requirements.