The LTC1522CMS8#TRPBF is a highly precise micropower voltage reference component designed and manufactured by Linear Technology. This device is tailored for applications that demand low power consumption and high accuracy, making it an ideal choice for battery-powered and portable devices.
Key Features
- High Accuracy: The LTC1522CMS8#TRPBF offers an impressive accuracy level of 0.1%, ensuring reliable and consistent performance for sensitive applications.
- Low Power Consumption: With its micropower operation, this voltage reference draws minimal power, which is crucial for extending battery life in portable devices.
- Wide Operating Temperature Range: This device is designed to function effectively across a broad temperature range, making it suitable for a variety of challenging environments.
- Stable with Capacitive Loads: The LTC1522CMS8#TRPBF is engineered to be stable with capacitive loads, which enhances its versatility and reliability in complex circuits.
Applications
The LTC1522CMS8#TRPBF is versatile and can be used in multiple applications, including but not limited to:
- Portable Instrumentation
- Battery-Powered Devices
- Data Acquisition Systems
- Automotive Electronics
- Industrial Control Systems
Technical Specifications
Parameter
Value
Output Voltage
Adjustable
Initial Accuracy
0.1%
Temperature Coefficient
Typically 20ppm/°C
Supply Voltage Range
5V to 30V
Quiescent Current
50μA
Package
MSOP-8
The LTC1522CMS8#TRPBF is available in an MSOP-8 package, which is compact and suitable for space-constrained applications. Its combination of low power, high accuracy, and stability makes it a preferred choice for precision voltage reference needs in a wide array of electronic systems.