EN
  • EN
  • DE

MC12093DR2

Part No MC12093DR2
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PRESCALER 2/4/8 1.1GHZ 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Type Prescaler
Frequency - Max 1.1GHz
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MC12093
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 634714-MC12093DR2
Ultra Librarian 3D Model Ultra Librarian MC12093DR2 CAD Model

Description

The MC12093DR2 from ON Semiconductor is a high-performance, low-power, dual modulus prescaler designed to meet the stringent requirements of modern communication systems. This device is particularly well-suited for applications in phase-locked loop (PLL) circuits, where it plays a critical role in frequency synthesis and signal processing.

Key Features

  • High Frequency Operation: The MC12093DR2 is capable of operating at frequencies up to 1.1 GHz, making it ideal for use in high-speed wireless systems, including cellular phones, wireless LANs, and broadband data communications.
  • Dual Modulus Prescaler: The device features a selectable dual modulus (divide ratio of 8/9 or 16/17), which allows for greater flexibility in frequency planning within PLL circuits.
  • Low Power Consumption: Designed for efficiency, the MC12093DR2 offers low power consumption, which is critical for battery-powered devices where energy efficiency is paramount.
  • Single Supply Operation: It operates from a single supply voltage ranging from 2.7V to 5.5V, accommodating a wide variety of design requirements and simplifying power supply design.
  • Compact Packaging: The device is available in an 8-pin SOIC package, which is suitable for space-constrained applications.

Applications

The MC12093DR2 is versatile and can be used in a number of applications including, but not limited to:

  • Wireless communication devices
  • PLL-based frequency synthesizers
  • Local Oscillators (LO) for down/up-conversion
  • Test equipment and instrumentation
  • High-speed clocks in digital systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the MC12093DR2 is no exception. It is manufactured to the highest standards to ensure consistent performance and durability in the field. The device's robustness makes it a preferred choice for designers looking for a reliable solution for their frequency management needs.

For detailed specifications and application notes, designers are encouraged to consult the official datasheet and technical documentation provided by ON Semiconductor. The MC12093DR2 is a testament to ON Semiconductor's expertise in providing innovative solutions for complex electronic challenges.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Need more? Email Us
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Lowest to $28.5216
IDT, Integrated Device Technology Inc
IC QUAD PLL VCXO FOR HDTV 28QSOP
Lowest to $0.8166
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115
IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32TQFP
Lowest to $16.0074
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $4.5905
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32VFQFPN
Lowest to $14.1225

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.2215 $62.6580
24+ $4.8847 $117.2328
37+ $4.7163 $174.5031
53+ $4.3795 $232.1135
69+ $4.2111 $290.5659
86+ $4.0425 $347.6550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,790 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess