EN
  • EN
  • DE

STM32F100CBT7BTR

Part No STM32F100CBT7BTR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 48LQFP  /  ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 24MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F1
Package Tape & Reel
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 24MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals DMA, PDR, POR, PVD, PWM, Temp Sensor, WDT
Number of I/O 37
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage - Operating 2V ~ 3.6V
Data Converters A/D 10x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number STM32F100
Other Names STM32F100CBT7BTR,497-18987-6,497-18987-2,497-18987-1
Standard Package 2,400
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263072-STM32F100CBT7BTR
Ultra Librarian 3D Model Ultra Librarian STM32F100CBT7BTR CAD Model

Description

The STM32F100CBT7BTR is a high-performance microcontroller unit (MCU) from STMicroelectronics, which is part of the STM32F100 Value Line. This product is designed to offer an affordable solution for applications that require 32-bit performance while maintaining a high level of integration and low power consumption. The STM32F100CBT7BTR operates at a frequency of up to 24 MHz and is based on the ARM Cortex-M3 processor core, which is known for its exceptional efficiency and computing power.

Key Features

  • Core: ARM Cortex-M3, 24 MHz frequency
  • Flash Memory: 128 KB
  • RAM: 8 KB
  • Package: LQFP-48 (7x7 mm)
  • Operating Voltage: 2.0 to 3.6 V
  • I/O Pins: 37 GPIOs with various peripheral functions
  • Communication Interfaces: I2C, SPI, USART
  • Timers: Multiple 16-bit timers, including one PWM timer for motor control
  • Analog: 12-bit ADC with 10 channels, DAC
  • Debugging: Serial wire debug (SWD), JTAG
  • Temperature Range: -40°C to 85°C industrial temperature range

Applications

The STM32F100CBT7BTR is versatile and can be used in a wide range of applications, including:

  • Industrial control systems
  • Motor control
  • Consumer electronics
  • Home appliances
  • Medical devices
  • Power management systems

Quality and Reliability

STMicroelectronics is committed to providing products that meet the highest standards of quality and reliability. The STM32F100CBT7BTR is no exception, as it is designed to perform in demanding environments and under varying conditions. This MCU is RoHS compliant and is qualified for industrial temperature ranges, ensuring its reliability for critical applications.

Environmental Impact

The STM32F100CBT7BTR is designed with an eco-friendly approach. Its low power consumption helps reduce energy usage in end-products, contributing to a greener environment. Additionally, as a RoHS compliant product, it is manufactured with the restriction of hazardous substances, further minimizing its environmental impact.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3829 $56.2974
13+ $7.6988 $100.0844
21+ $7.4582 $156.6222
28+ $7.2176 $202.0928
36+ $6.9771 $251.1756
48+ $6.2553 $300.2544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess