EN
  • EN
  • DE

MC14013BD

Part No MC14013BD
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC FLIP FLOP DUAL D 14-SOIC / Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr ON Semiconductor
Series 4000B
Package Tube
Product Status Active
Function Set(Preset) and Reset
Type D-Type
Output Type Complementary
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 14 MHz
Trigger Type Positive Edge
Voltage - Supply 3V ~ 18V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number MC14013
Standard Package 55 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 634812-MC14013BD
Ultra Librarian 3D Model Ultra Librarian MC14013BD CAD Model

Description

ON Semiconductor MC14013BD Dual Type D Flip-Flop IC

The MC14013BD from ON Semiconductor is a high-performance integrated circuit that serves as a dual type D flip-flop. This versatile component is a staple in digital electronics, providing reliable bistable operation for a variety of applications. The flip-flop is designed to hold a single bit of data; it has two stable states and can be used in various types of storage registers, counters, and control circuits.

Constructed with MOS P-Channel and N-Channel enhancement mode devices in a single monolithic structure, the MC14013BD exhibits robust characteristics that make it suitable for demanding applications. Each flip-flop has independent Data, Set, Reset, and Clock inputs and complementary Q and Q-bar outputs. This configuration allows for maximum flexibility in control and feedback mechanisms within digital systems.

The device operates over a wide voltage range from 3V to 18V, making it compatible with TTL, CMOS, and other logic levels. This feature ensures that the MC14013BD can be easily integrated into mixed-voltage systems without the need for additional level-shifting components. Furthermore, its static operation eliminates the need for clock or refreshing circuitry when used in static memory applications.

The MC14013BD is housed in a compact SOIC-14 package, which is conducive for space-constrained applications while still offering ease of handling and soldering onto printed circuit boards. ON Semiconductor's commitment to quality means that this flip-flop meets stringent standards, ensuring reliable performance and a long operational lifespan.

Whether used in frequency division, counters, control registers, or as a simple storage element, the MC14013BD provides a reliable solution for digital storage and manipulation. Its robust design and compatibility with various logic levels make it a versatile choice for designers looking to add bistable memory elements to their electronic projects or products.

Key Features:

  • Dual D-type flip-flops with independent inputs and outputs
  • Wide operating voltage range (3V to 18V)
  • Static operation with no need for external clocking
  • Compatible with TTL and CMOS logic levels
  • SOIC-14 package for efficient use of PCB space
  • Manufactured by ON Semiconductor, a leader in electronic components

You May Also Be Interested in

NXP / Nexperia
Lowest to $0.2703
Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.2390
NXP / Nexperia
IC D-TYPE POS TRG DUAL 14DIP
Need more? Email Us
Fairchild/ON Semiconductor
Dual D Positive-Edge-Triggered Flip-Flop with Preset and Clear
Need more? Email Us
Texas Instruments
Dual D Flip-Flop with Set and Reset Positive-Edge Trigger
Need more? Email Us
MICROSS/On Semiconductor
IC FF D-TYPE DUAL 1BIT
Lowest to $4.3370
ON Semiconductor
5V ECL Dual Differential Data and Clock D Flip-Flop With Set and Reset | IC FF D-TYPE DUAL 1BIT 20SOIC
Lowest to $8.7815
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
ON Semiconductor
Hex Type D Flip-Flop | IC FF D-TYPE SNGL 6BIT 16SOIC
Lowest to $0.2752

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
405+ $0.1239 $50.1795
985+ $0.1017 $100.1745
1,525+ $0.0985 $150.2125
2,100+ $0.0954 $200.3400
2,715+ $0.0922 $250.3230
3,635+ $0.0826 $300.2510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 187,500 pieces
MOQ: 405 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess