Products specifications

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type S-R Latch
Output Type Tri-State
Supply Voltage - Operating 3 V to 18 V
Independent Circuits 4
Propagation Delay Time (ns) 60ns
Current - Output High, Low 8.8mA, 8.8mA
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 222028-MC14043BCPG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Signal Processing
Ultra Librarian 3D Model Ultra Librarian MC14043BCPG CAD Model

Description

The MC14043BCPG by ON Semiconductor is a high-performance integrated circuit comprising four individual R-S (Reset-Set) latches in a single package. This versatile component is designed for use in a wide array of applications ranging from control systems to memory storage circuits. With its robust construction and industry-standard PDIP-16 packaging, it is a reliable choice for both hobbyists and professional engineers alike.

Key Features

  • Multiple Latches: The device includes four separate R-S latches, enabling multiple operations within a single IC, thereby conserving space and reducing complexity in circuit design.
  • Logic Level Compatibility: It is compatible with standard CMOS logic levels, making it easily integrable with other CMOS devices.
  • Wide Operating Voltage: The MC14043BCPG operates over a wide voltage range from 3V to 18V, offering flexibility in various power environments and application requirements.
  • Standard PDIP-16 Package: Housed in a plastic dual-in-line package, it is easy to handle and suitable for through-hole mounting, which is advantageous for prototyping and educational purposes.

Applications

Due to its versatile nature, the MC14043BCPG can be utilized in a multitude of applications, including:

  • Control systems
  • Memory hold circuits
  • Power-on reset functionality
  • Toggle switches
  • Interface circuitry

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability. The MC14043BCPG is manufactured with the highest standards, ensuring stable performance and longevity under varying conditions. Its robust design is built to withstand the rigors of both commercial and industrial applications.

Ordering Information

When ordering this product, the complete part number MC14043BCPG should be used to specify the desired device. For detailed specifications, technical documentation, and additional information about integration, ON Semiconductor's official website and product datasheets are excellent resources.

You May Also Be Interested in

ON Semiconductor
Low Voltage 16-Bit Transparent Latch with 5V Tolerant Inputs and Outputs | IC LATCH TRANSP 16BIT 5V 48-SSOP
Need more? Email Us
ECAD model for 74LCX16373MEA
ON Semiconductor
Octal 3-State Noninverting Transceiver Latch with LSTTL-Compatible Inputs 
Lowest to $0.3552
ECAD model for MC74HCT373AN
Texas Instruments
IC OCT TRANSP INV LATCH 20-SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Lowest to $0.5543
ECAD model for CD74HCT563M
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT TRANSP D-TYP LATCH 20-DIP
Need more? Email Us
ECAD model for SN74AHCT573N
ON Semiconductor
IC LATCH OCT 3ST NONINV 20TSSOP / D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-TSSOP
Lowest to $0.6000
ECAD model for NLV74HC573ADTR2G
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES / Channel IC
Need more? Email Us
ECAD model for SN74BCT573NS
NXP / Nexperia
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Need more? Email Us
ECAD model for 74ABT573ADB,112
NXP / Nexperia
BUS DRIVER, ALVC/VCX/A SERIES / Channel IC
Need more? Email Us
ECAD model for 74ALVCH16841DGG118
National Semiconductor (TI)
BUS DRIVER, F/FAST SERIES / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-LCCC (8.89x8.89)
Need more? Email Us
ECAD model for 54F373LMQB

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention