Products specifications

Categories Sensors, Transducers
Manufacturer Sharp Microelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Data Rate 115.2kbs (SIR)
Supply Voltage 2 V to 3.6 V
Idle Current, Typ @ 25°C 90μA
Link Range, Low Power 20cm
Orientation Top View
Temperature Range - Operating -25°C to 85°C
Size 7.9mm x 2.8mm x 2.2mm
Shutdown Yes
Win Source Part Number 127013-GP2W0110YPS
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GP2W0110YPS CAD Model

Description

The GP2W0110YPS is a sensor/transducer manufactured by Sharp Microelectronics.

  • Size: 7.9mm x 2.8mm x 2.2mm
  • Data Rate: 115.2kbs (SIR)
  • Supply Voltage: 2V to 3.6V
  • Idle Current: 90μA at 25°C
  • Link Range: 20cm in low power mode
  • Status: Obsolete (EOL)
  • Popularity: Medium
  • Operating Temperature: -25°C to 85°C

You May Also Be Interested in

LITE-ON Technology
IRDA TXRX MOD 115.2KBPS 7-SMD
Need more? Email Us
ECAD model for HSDL-3208-025
Broadcom Limited
Lowest to $1.4022
ECAD model for HSDL-3600#007
LITE-ON Technology
FIBER OPTIC TRANSCEIVER
Need more? Email Us
ECAD model for ASDL-3212-021
Lite-On Inc.
IRDA MODULE 115.2KBPS 6-SMD
Lowest to $15.2727
ECAD model for HSDL-3000#007
Broadcom Limited
Need more? Email Us
ECAD model for HSDL-3610#007
Others
Need more? Email Us
ECAD model for HSDL-1000
Broadcom Limited
Need more? Email Us
ECAD model for HSDL-3200-002
LITE-ON Technology
TXRX IR 1.15MBIT/S 3V MIR SMD
Need more? Email Us
ECAD model for HSDL-3211-021
Lite-On Inc.
IRDA TX/RX 0.1152Mbps 3.3V 10-Pin(8+2Tab) SMD T/R / TXRX IR 115.2KB/S 3V LOW PWR SMD
Need more? Email Us
ECAD model for HSDL-3201#008

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2716 $68.1480
70+ $1.8641 $130.4870
110+ $1.8059 $198.6490
150+ $1.7476 $262.1400
195+ $1.6894 $329.4330
260+ $1.5148 $393.8480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,000 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention